EN
  • EN
  • DE

BT151-500RT

Part No BT151-500RT
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description SCR, 12 A, 15 mA, 500 V, SOT78
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819784-BT151-500RT
Ultra Librarian 3D Model Ultra Librarian BT151-500RT CAD Model

Description

The NXP BT151-500RT is a robust and versatile thyristor, designed to cater to a wide array of power control and switching applications. This silicon-controlled rectifier (SCR) is engineered to manage medium power, making it an ideal component for applications such as motor control, industrial and domestic lighting, heating, and static switching.

Key Features

  • Voltage Capability: The BT151-500RT is capable of withstanding voltages up to 500V, which makes it suitable for various mains-powered applications.
  • Current Rating: With an on-state RMS current of 12A, the device can handle significant power levels, ensuring reliable performance in demanding situations.
  • High Surge Current: It features a high surge current capability, which is essential for applications that experience short bursts of high power demand.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) allows for easy triggering of the thyristor, which is advantageous when driving the device with microcontrollers or other low-power gate signal sources.
  • Thermal Resistance: The BT151-500RT has a low thermal resistance, ensuring efficient heat dissipation and reliable operation even at elevated temperatures.
  • Package: Encapsulated in a TO-220AB package, the BT151-500RT is designed for through-hole mounting, which simplifies the assembly process and is suitable for robust applications.

Applications

The NXP BT151-500RT is widely used in the industry due to its adaptability and high performance. Common applications include:

  • Motor control circuits for both AC and DC motors
  • Domestic and industrial lighting dimmers
  • Temperature control systems for heating applications
  • Overvoltage crowbar protection circuits
  • Capacitive discharge ignition systems
  • Phase control operations in power regulators

Reliability and Quality Assurance

NXP Semiconductors is known for its commitment to quality and reliability. The BT151-500RT thyristor is manufactured under stringent quality control standards, ensuring that it meets the high expectations of industrial and consumer electronics manufacturers. With its durable construction and proven performance, the NXP BT151-500RT is an excellent choice for designers looking for a reliable thyristor for their power control needs.

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8156 $53.0140
150+ $0.6693 $100.3950
235+ $0.6483 $152.3505
320+ $0.6274 $200.7680
415+ $0.6065 $251.6975
555+ $0.5438 $301.8090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess