STB60N03L-10 MOSFET by STMicroelectronics
The STB60N03L-10 is a high-performance N-channel Power MOSFET produced by the reputable semiconductor manufacturer, STMicroelectronics. This device is designed to deliver efficiency and reliability for a wide range of applications, including power management, switching, and high-speed operations.
With an advanced STripFET™ process, the STB60N03L-10 offers a low on-resistance (R<sub>DS(on)) of just 0.010Ω, which significantly reduces conduction losses. The MOSFET operates at a maximum continuous drain current (I<sub>D) of 60A, making it suitable for handling high current loads. The device is characterized by a threshold voltage (V<sub>GS(th)) of 3V, ensuring a quick response to the driving signal.
The STB60N03L-10 is designed to work with a maximum drain-source voltage (V<sub>DS) of 30V, providing a good safety margin for most low to medium voltage applications. Its power dissipation (P<sub>D) is rated at 150W, allowing it to handle significant power during operation without overheating.
This MOSFET features a robust and fast-switching capability which is crucial for reducing switching losses and improving overall efficiency in power conversion systems. The device's fast switching characteristics are complemented by its low gate charge (Q<sub>G), which enhances its performance in high-frequency circuits.
The STB60N03L-10 comes in a D2PAK surface-mount package, which is suitable for use in compact designs where space is at a premium. The package is engineered for optimal heat dissipation, ensuring that the device operates within its thermal limits even under high load conditions.
Whether it's for use in automotive applications, DC-DC converters, motor drives, or computer/server power supplies, the STB60N03L-10 offers a combination of high efficiency, reliability, and performance that engineers and designers can trust. With its robust construction and advanced technological features, this MOSFET from STMicroelectronics stands out as a top choice for demanding electronic applications.