EN
  • EN
  • DE

BT151-500C

Part No BT151-500C
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Gate Trigger Current (Max) 15 mA
Gate Trigger Voltage (Max) 1.5 V
Mounting Through Hole
Operating Temp Range -40C to 125C
Package Type TO-220AB
Packaging Tube
Peak Surge on-state current (Max) 110 A
Peak Reverse Gate Voltage 5 V
Peak Repeat Off Current 0.5
Repetitive Peak off-state volt 500 V
Average on-state current 7.5 A
Pin Count 3 +Tab
Type SCR
Off-State Voltage 500 V
Operating Temperature Classification Automotive
On State Voltage(max) 1.75@23A V
Hold Current 20 mA
Rad Hardened No
Gate Trigger Current 15 mA
Gate Trigger Voltage 1.5 V
Win Source Part Number 049766-BT151-500C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT151-500C CAD Model

Description

The BT151-500C is a robust and versatile thyristor from NXP Semiconductors, designed to cater to a wide range of power control and switching applications. This silicon-controlled rectifier (SCR) is a pivotal component in circuits requiring high surge capability and bidirectional blocking voltage capability. It is an ideal choice for applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Voltage Capacity: The BT151-500C has a peak repetitive off-state voltage (Vdrm) of 500V, making it suitable for medium voltage applications.
  • Current Rating: With an average on-state current (IT(AV)) of 12A, this thyristor can handle significant power levels, ensuring reliable performance in demanding situations.
  • High Surge Capability: The non-repetitive surge peak on-state current (ITSM) of 120A allows the device to withstand high surge currents, providing excellent robustness against short-term overload conditions.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) ensures that the device can be easily triggered into conduction with minimal power.
  • Thermal Resistance: The junction to ambient thermal resistance (RθJA) is optimized to ensure efficient heat dissipation, contributing to the device's reliability and longevity.
  • Package: Encased in a TO-220AB package, the BT151-500C is easy to mount and provides a compact solution for space-constrained applications.

Applications

The BT151-500C is adept at managing AC loads due to its excellent on-state characteristics. This makes it an ideal component for:

  • Motor control circuits
  • AC/DC converters
  • Temperature and speed control devices
  • Domestic lighting dimmers
  • Capacitive discharge ignition systems
  • Overvoltage crowbar protection circuits

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BT151-500C is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and durability across various applications. With its comprehensive features and reliable operation, the BT151-500C is a valuable component for designers looking to create efficient and resilient power control systems.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 349 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess