EN
  • EN
  • DE

BT139F-800E

Part No BT139F-800E
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIACS SENSITIVE GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237474-BT139F-800E
Popularity Low
Supply and Demand Status Limited
Family Name BT139F-800E
Introduction Date February 01, 1996
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BT139F-800E CAD Model

Description

Product Overview: NXP BT139F-800E Triac

The NXP BT139F-800E is a high-performance, sensitive gate triac designed to handle robust applications requiring high bidirectional transient and blocking voltage capability. It is a versatile and reliable component suitable for AC switching, making it an excellent choice for motor control, heating, and phase control applications in consumer and industrial markets.

Key Features

  • Voltage Capability: The device can handle up to 800V, providing a wide operating margin for applications requiring high peak off-state voltage.
  • Current Rating: With an on-state RMS current of 16A, the BT139F-800E can manage significant power levels, suitable for a variety of heavy-duty applications.
  • Sensitive Gate: Its sensitive gate allows triggering by microcontrollers and other low-power logic circuits without the need for additional driver components.
  • High Commutation Performance: The triac offers high dynamic commutation performance, making it ideal for handling inductive loads with minimal risk of unintended turn-on.

Applications

The BT139F-800E triac is commonly used in areas such as:

  • Motor control circuits in power tools, kitchen appliances, and industrial machinery.
  • Lighting systems that require precise dimming control, including LED and conventional lighting fixtures.
  • Temperature regulation systems, such as electric heaters and thermostats, benefitting from the triac's ability to handle burst firing control.

Package and Quality

The triac comes in a full-pack, isolated mounting tab package, which simplifies the installation process and enhances thermal performance. The package ensures that the BT139F-800E can be directly attached to a heatsink without additional insulation, thus reducing assembly time and cost. NXP's commitment to quality ensures that each triac meets stringent reliability standards, making the BT139F-800E a trustworthy component for designers and engineers.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess