EN
  • EN
  • DE

BT136S-800G

Part No BT136S-800G
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155053-BT136S-800G
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT136S-800G CAD Model

Description

The BT136S-800G is a high-quality Triac, manufactured by NXP Semiconductors, designed for use in AC control applications. This semiconductor device is capable of switching and controlling high-power AC loads with a simple and efficient gate-control mechanism. The BT136S-800G is widely used in a variety of applications, including home appliances, lighting systems, and motor control circuits.

Key Features

  • High Blocking Voltage: With a maximum operating voltage of 800V, the BT136S-800G is suitable for a wide range of AC line voltages, providing flexibility in various applications.
  • Current Handling: This Triac can handle currents up to 4A, making it ideal for controlling moderate power devices.
  • Sensitive Gate: The device features a sensitive gate that allows for direct interfacing with microcontrollers and other low-power gate trigger circuits.
  • Quadrant Operation: It is capable of operation in all four quadrants, ensuring reliable performance in both inductive and resistive load conditions.
  • Surface-Mount Package: Encased in a DPAK (TO-252) surface-mount package, the BT136S-800G is designed for compact PCB layouts and efficient thermal dissipation.

Applications

The BT136S-800G Triac is ideal for applications where efficient AC power control is required. It is commonly used in:

  • Home appliances such as washing machines, vacuum cleaners, and air conditioners
  • Lighting dimmers and electronic switches
  • Motor speed controllers for power tools and kitchen appliances
  • Temperature regulation systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BT136S-800G is no exception. It is built to meet high industry standards, ensuring long-term reliability and performance in demanding environments. The device also features overtemperature and overcurrent protection, enhancing its durability and safety in operation.

Summary

In summary, the BT136S-800G from NXP is a versatile and reliable Triac, suitable for a wide range of AC power control applications. Its high voltage capability, current handling, sensitive gate, and quadrant operation make it a preferred choice for designers looking for efficient and compact solutions for AC switching.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess