Product Overview: Texas Instruments LT1013DIDG4 Precision Dual Op Amp
The LT1013DIDG4 from Texas Instruments is a precision dual operational amplifier that offers a perfect blend of enhanced performance and reliability for a wide range of applications. This operational amplifier is designed to cater to the demanding requirements of high-precision circuits, providing a cost-effective solution without compromising on quality.
Key Features
- High Precision: The LT1013DIDG4 boasts an exceptional level of accuracy, which is crucial for applications requiring precise signal amplification.
- Low Offset Voltage: It features a low input offset voltage that reduces error and improves overall system performance.
- Wide Supply Range: This op-amp operates over a wide supply range, making it versatile for various circuit configurations and power requirements.
- Low Power Consumption: Its design emphasizes low power consumption, which is beneficial for portable and battery-powered devices.
- Dual Amplifier Design: The dual configuration allows for compact circuit designs, saving space and reducing component count.
Applications
The LT1013DIDG4 is suitable for a variety of applications, including:
- Test equipment
- Precision instrumentation
- Data acquisition systems
- Analog processing
- Active filters and buffers
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the LT1013DIDG4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability. The device is also RoHS compliant, adhering to environmental standards and regulations.
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (Min) |
±2.5V |
| Supply Voltage (Max) |
±18V |
| Input Offset Voltage |
500 µV (max) |
| Operating Temperature Range |
-40°C to +85°C |
Whether you're designing precision circuits for industrial or consumer electronics, the LT1013DIDG4 from Texas Instruments provides the reliability and performance needed to meet your stringent requirements.