Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237461-BT131W-600D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT131W-600D CAD Model

Description

The BT131W-600D is a high-performance, sensitive gate thyristor manufactured by NXP Semiconductors, a leader in the electronics industry. This device is designed to support a wide range of applications requiring controlled rectification and is particularly suited for use in ignition systems, motor control circuits, and light dimmers due to its excellent switching characteristics.

Key Features

  • Repetitive Peak Off-State Voltage (Vdrm): 600V - This feature enables the device to handle high voltage applications safely and reliably.
  • On-State RMS Current (IT(RMS)): 1A - The BT131W-600D can sustain a continuous current of up to 1A, making it suitable for moderate power applications.
  • Gate Trigger Current (Igt): 200µA - The low gate trigger current makes it easy to switch the thyristor on with minimal power, enhancing its efficiency in sensitive control circuits.
  • Gate Trigger Voltage (Vgt): 0.8V - A low gate trigger voltage ensures that the device can be activated with minimal power loss.
  • Non-Repetitive Peak On-State Current (ITSM): 8.5A - The thyristor can handle peak currents of up to 8.5A, providing robust performance during transient conditions.
  • Package: SOT-223 - This compact, surface-mount package allows for efficient use of PCB space and is suitable for automated assembly processes.

Applications

The versatility of the BT131W-600D makes it an ideal choice for a variety of applications. It is commonly used in:

  • Phase control operations in light dimmers and motor speed controllers.
  • Ignition circuits where controlled power delivery is crucial.
  • Overvoltage crowbar protection circuits to ensure voltage regulation.
  • Pulse circuits for lamp flashing or intermittent control.

With its sensitive gate and robust performance, the BT131W-600D from NXP Semiconductors represents a reliable and efficient solution for designers looking to implement controlled rectification and switching in their electronic systems.

You May Also Be Interested in

STMicroelectronics
TRIAC 800V 0.8A 10MA SMBFLAT-3
Lowest to $0.4532
ECAD model for ACS108-8SUN-TR
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600G,127
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA312B-600C,118
STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO252
Lowest to $2.4721
ECAD model for Q8006DH4TP
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Lowest to $0.1662
ECAD model for Z0103MA 1AA2
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention