EN
  • EN
  • DE

BSS98

Part No BSS98
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description Trans MOSFET N-CH 50V 0.3A 3-Pin TO-92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 237416-BSS98
Popularity Low
Supply and Demand Status Limited
Family Name BSS98
Introduction Date May 15, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BSS98 CAD Model

Description

The NXP BSS98 is a high-performance, N-channel enhancement mode field-effect transistor (FET) designed for use in a wide range of applications. This versatile transistor is well-suited for high-speed switching and amplification tasks, making it a popular choice among engineers and electronics designers.

Key Features

  • Voltage Rating: The BSS98 boasts a drain-source voltage (VDS) of 250V, providing ample headroom for various circuit designs and ensuring reliable operation under high-voltage conditions.
  • Current Capacity: With a continuous drain current (ID) of 0.17A, this transistor can handle moderate current loads, making it suitable for a range of power management tasks.
  • Power Dissipation: It can dissipate up to 1.25W of power, allowing it to work effectively in circuits where heat management is a concern.
  • Low On-Resistance: The low on-state resistance (RDS(on)) minimizes power loss during operation, enhancing overall efficiency and performance.
  • Fast Switching Speed: The BSS98 is designed for rapid switching, reducing transition times and improving performance in high-speed applications.

Applications

The BSS98 from NXP is ideal for a variety of applications including:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • Switch mode power supplies (SMPS)
  • LED lighting solutions
  • High-speed switching applications

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BSS98 is no exception. This product is manufactured with state-of-the-art technology ensuring consistent performance and longevity. Its robust construction makes it suitable for commercial, industrial, and even harsh environmental conditions.

Environmental Compliance

The BSS98 is compliant with various environmental standards, including RoHS and Pb-Free directives, reflecting NXP's dedication to environmental sustainability and the production of eco-friendly products.

Whether you are designing power supplies, motor controllers, or any high-voltage application, the BSS98 from NXP offers the performance and reliability required for modern electronic circuits.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess