EN
  • EN
  • DE

BSN20M8W

Part No BSN20M8W
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049692-BSN20M8W
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSN20M8W CAD Model

Description

Introducing the BSN20M8W from NXP Semiconductors

The BSN20M8W is a cutting-edge MOSFET device designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is engineered to cater to a variety of applications, particularly excelling in high-speed switching and power management tasks. The BSN20M8W is an essential component for modern electronic designs, offering both efficiency and reliability.

Key Features

  • Low On-Resistance: The BSN20M8W boasts an ultra-low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET provides quick response times, making it ideal for frequency converters and power regulators.
  • Advanced Packaging: Encased in a compact SOT-23 package, the BSN20M8W is optimized for space-constrained applications, while still delivering robust performance.
  • Energy Efficiency: With its energy-efficient operation, this MOSFET helps to minimize power dissipation and extend battery life in portable devices.
  • Thermal Management: The device is designed with superior thermal performance in mind, ensuring stability and longevity even under high-temperature conditions.

Applications

The versatility of the BSN20M8W makes it suitable for a wide range of applications. It is commonly used in:

  • Power management modules
  • DC/DC converters
  • Battery-powered devices
  • Motor control circuits
  • Load switches
  • Switching regulators

Technical Specifications

The BSN20M8W has a drain-source voltage (VDS) of 50V, and a continuous drain current (ID) of 500mA. Its low threshold voltage ensures that it can be driven by low-voltage logic signals, making it compatible with a variety of control circuitries.

With its robust construction, the BSN20M8W is a testament to NXP's commitment to quality and performance. Whether you're designing power supplies, consumer electronics, or automotive systems, this MOSFET is a reliable choice that promises to deliver optimal performance in a compact form factor.

For detailed information, including datasheets and application notes, please visit NXP Semiconductors' official website or contact their support team for technical assistance.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess