EN
  • EN
  • DE

LPC177XFBD256

Part No LPC177XFBD256
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070634-LPC177XFBD256
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC177XFBD256 CAD Model

Description

The NXP LPC177XFBD256 microcontroller is a high-performance, Cortex-M3 based processor designed for embedded applications requiring a blend of power efficiency and speed. This microcontroller is part of the LPC1700 series, which are known for their robust architecture, enhanced integration, and versatile features.

Featuring a clock speed of up to 120 MHz, the LPC177XFBD256 is equipped with a range of features that make it ideal for complex and demanding applications. It includes 512 KB of flash memory and 96 KB of RAM, providing ample space for code storage and execution. Additionally, its memory can be extended via external devices through the Static Memory Controller (SMC) interface.

The LPC177XFBD256 supports a variety of communication protocols, including multiple USARTs, SPI, I2C, CAN, and USB 2.0 Full Speed/OTG/Host/Device. This versatility in connectivity options ensures that the microcontroller can handle a wide array of communication requirements, making it a great choice for industrial control, networking, and medical applications.

For graphical user interfaces, the LPC177XFBD256 comes with an integrated LCD controller that supports both STN and TFT panels. This feature is a significant advantage for applications such as point-of-sale terminals, test and measurement equipment, and any other system requiring a user-friendly display.

Security and system integrity are also a focus for the LPC177XFBD256, which includes a Memory Protection Unit (MPU) that enhances the reliability of the system by preventing faulty software from corrupting critical areas of memory. Moreover, the built-in Nested Vectored Interrupt Controller (NVIC) allows for fast and efficient handling of interrupts, which is crucial for maintaining system responsiveness.

The package for this microcontroller is a low-profile quad flat package (LQFP) with 256 pins, providing a compact footprint for space-constrained applications. With its advanced peripherals, extensive memory options, and high-speed processing capabilities, the NXP LPC177XFBD256 is a powerful and flexible solution for a wide range of embedded systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess