EN
  • EN
  • DE

BLW33

Part No BLW33
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description UHF linear power transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153898-BLW33
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLW33 CAD Model

Description

Product Overview: NXP BLW33

The NXP BLW33 is a high-performance RF power transistor designed to meet the needs of demanding applications in the VHF range. This robust transistor is specifically engineered for use in mobile and stationary radio communications, as well as for broadcast and industrial applications.

Key Features

  • Frequency Range: The BLW33 operates effectively within the VHF frequency band, making it ideal for a wide range of communication systems.
  • High Power Output: With the capability to deliver a significant amount of RF power, this transistor is perfect for applications that require strong signal transmission.
  • Efficiency: The device is designed to provide excellent efficiency, ensuring minimal power loss during operation and reducing the overall energy consumption of the system.
  • Durability: Built to withstand tough conditions, the BLW33 is reliable and has a long operational life, even in harsh environments.
  • Thermal Performance: Excellent thermal characteristics allow the BLW33 to maintain stability and performance even under high-temperature conditions.

Applications

The NXP BLW33 is versatile and can be used in various applications, such as:

  • Professional mobile radio systems
  • Base station equipment for radio communications
  • TV broadcast transmitters
  • Industrial RF power generation systems

Technical Specifications

Parameter Value
Frequency Range VHF
Power Output Varies based on application
Efficiency High
Operating Temperature Specified in datasheet
Package Robust design for various mounting options

For detailed specifications and operational guidelines, customers should refer to the official NXP BLW33 datasheet and product documentation available on the NXP website or through authorized distributors.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess