EN
  • EN
  • DE

BLV58

Part No BLV58
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description UHF linear push-pull power transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153889-BLV58
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLV58 CAD Model

Description

Introducing the NXP BLV58 Power Transistor

The NXP BLV58 is a high-performance silicon NPN power transistor designed to deliver exceptional performance in high-power RF applications. This advanced semiconductor device is tailored for demanding environments where efficiency, reliability, and durability are of paramount importance. The BLV58 is an ideal choice for professionals in the field of broadcast transmitters, industrial RF heating, and plasma generators, offering unparalleled power density and thermal stability.

Key Features of the NXP BLV58

  • High Power Capability: The BLV58 is capable of handling significant power levels, making it suitable for applications that require a robust power output.
  • Wide Frequency Range: Engineered to operate efficiently over a broad frequency range, this transistor can be used in a variety of RF applications, ensuring versatility and adaptability.
  • Excellent Gain Performance: With its superior gain characteristics, the BLV58 ensures high levels of signal amplification without compromising signal integrity.
  • Thermal Efficiency: The device is designed with an advanced thermal management system, which helps in maintaining optimal operating temperatures and enhances the longevity of the transistor.
  • Durability: Constructed with robust materials, the BLV58 is built to withstand harsh operating conditions and deliver consistent performance over time.

Applications

Given its high-power handling and efficiency, the NXP BLV58 is perfectly suited for a range of applications, including:

  • Broadcast transmitters for radio and television
  • Industrial RF process heating
  • Medical applications such as MRI and RF ablation
  • Plasma generation for semiconductor processing
  • Scientific research in particle accelerators and fusion reactors

Technical Specifications

The BLV58 boasts impressive technical specifications that underscore its capabilities:

  • Collector-emitter voltage (Vceo): High voltage tolerance
  • Collector current (Ic): High current handling capacity
  • Power gain (Gp): High gain figures for efficient signal amplification
  • Efficiency: Optimized for maximum power conversion efficiency
  • Thermal resistance: Low thermal resistance for better heat dissipation

The NXP BLV58 is a testament to NXP's commitment to providing cutting-edge technology that meets the needs of modern RF power applications. With its robust design and outstanding performance specifications, the BLV58 is set to be a game-changer in the industry.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess