Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971347-LT1153CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1153CS8 CAD Model

Description

Introducing the LT1153CS8 Dual Single-Pole Power Switch from Linear Technology

The LT1153CS8 is a versatile and high-performance component designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This dual single-pole power switch is an essential building block for a wide range of applications where efficient power control is required.

Key Features

  • Integrated Charge Pump: The LT1153CS8 features an on-chip charge pump that ensures gate drive for the external N-channel MOSFETs, providing a strong and reliable switch operation.
  • Dual Independent Channels: With two independent control inputs, the device allows for separate operation of each switch, offering flexibility and precision in managing power distribution.
  • High Voltage Capability: This power switch is capable of handling supply voltages up to 18V, making it suitable for a variety of industrial and commercial power systems.
  • Low Quiescent Current: It boasts a low quiescent current, which is crucial for power-sensitive applications, ensuring minimal power wastage when the switch is in the off state.
  • Thermal Protection: The LT1153CS8 includes thermal shutdown protection, safeguarding the device and the system from potential damage due to overheating.

Applications

The LT1153CS8 is designed for applications that require controlled power switching, such as:

  • Power Supply Control
  • Motor Control
  • Battery Management Systems
  • Load Switching
  • Computer Peripherals

Package and Reliability

This power switch comes in an 8-pin SOIC package, which is not only compact but also robust, ensuring long-term reliability and easy integration into various circuit designs. The LT1153CS8 is characterized by its ruggedness and is built to meet the stringent quality standards set by Linear Technology.

In summary, the LT1153CS8 from Linear Technology is an exceptional choice for designers looking for a reliable and efficient solution to manage power in their electronic systems. Its combination of high voltage capacity, dual-channel flexibility, and protective features make it an indispensable component for modern power management tasks.

You May Also Be Interested in

Taiyo Yuden
Lowest to $0.0298
ECAD model for JMK105BJ225MP-F
Eaton / Cutler Hammer
JT2125FA - Eaton Cutler-Hammer 125A 2P Thermal Mag Fixed/Adj Trip Unit
Need more? Email Us
ECAD model for JT2125FA
Hewlett Packard
Hpe X2A0 100G Qsfp28 7M Aoc Cable
Need more? Email Us
ECAD model for JL276A
Samsung
Need more? Email Us
ECAD model for K4D261638ITC40
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for JM38510/08001BCB
Microchip Technology
DIODE GEN PURP 1KV 1A D5A / Diode Standard 1000 V 1A Surface Mount D-5A
Lowest to $29.7269
ECAD model for JANTX1N5623US
Samsung
Need more? Email Us
ECAD model for K3UH9H90MMAGCJ
New Japan Radio
Need more? Email Us
ECAD model for JRC4565D
AVX Corp/Kyocera Corp
SMD Oscillator
Need more? Email Us
ECAD model for K30-3CW-SE40.0000LE

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention