EN
  • EN
  • DE

BLF6G38-100

Part No BLF6G38-100
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description WiMAX power LDMOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153758-BLF6G38-100
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6G38-100 CAD Model

Description

The BLF6G38-100 from NXP Semiconductors is a cutting-edge LDMOS power transistor specifically engineered for high-efficiency RF power amplification. Designed to operate at a frequency range of 3800 to 4000 MHz, this robust transistor is a perfect fit for a variety of applications, including but not limited to base station applications for mobile radio communications.

Key Features

  • High Performance: The BLF6G38-100 is capable of delivering a powerful output of up to 100 watts, ensuring strong signal amplification for reliable communications.
  • Wide Frequency Range: With an operational frequency range of 3.8 to 4.0 GHz, this transistor is versatile and suitable for a broad range of RF applications.
  • High Efficiency: The advanced LDMOS technology utilized in the BLF6G38-100 provides exceptional efficiency, which is crucial for reducing thermal loads and extending the product's lifespan.
  • Thermal Performance: The device comes with an integrated ESD protection and exhibits excellent thermal stability, making it resilient under various environmental conditions.
  • Robustness: Its rugged design ensures that the transistor can withstand high VSWR (Voltage Standing Wave Ratio) conditions, a common challenge in RF applications.

Applications

The BLF6G38-100's high power and efficiency make it ideal for a range of applications, including:

  • Telecommunication base stations
  • Industrial, scientific, and medical (ISM) applications
  • Broadband wireless systems
  • Professional mobile radio
  • Linear and pulsed applications

Product Specifications

With a nominal supply voltage of 28 volts, the BLF6G38-100 is designed to perform optimally within a specific set of parameters. It provides a gain of 17 dB, which ensures that signal strength is significantly amplified. The device also features an excellent drain-source on-state resistance (Rds) that minimizes power loss, contributing to the overall efficiency of the system.

Conclusion

Overall, the BLF6G38-100 LDMOS power transistor from NXP is an exceptional choice for manufacturers and engineers looking for a reliable, high-performance component that can deliver both power and efficiency. Its robust design and advanced features make it a key component in the advancement of RF power technology.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $604.5000 $604.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 236 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess