EN
  • EN
  • DE

BLF6G20S-230PRN

Part No BLF6G20S-230PRN
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153733-BLF6G20S-230PRN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6G20S-230PRN CAD Model

Description

Introducing the BLF6G20S-230PRN RF Power Transistor

The BLF6G20S-230PRN is a cutting-edge RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This robust transistor is engineered to deliver exceptional performance for a wide range of applications, including but not limited to, broadcast transmitters, cellular base stations, RF energy, and industrial, scientific, and medical (ISM) applications.

Key Features of the BLF6G20S-230PRN

  • High Efficiency: The device offers high efficiency, which translates to lower energy consumption and reduced heat dissipation, making it an eco-friendly choice for power-sensitive applications.
  • Wide Frequency Range: With an operational frequency range from 1800 MHz to 2300 MHz, the BLF6G20S-230PRN is versatile and can be used across various communication bands.
  • High Power Output: It is capable of providing a power output of 23 W with a 14 dB gain, ensuring strong signal transmission and reliable performance.
  • Enhanced Ruggedness: This transistor is designed to withstand a high voltage standing wave ratio (VSWR), making it resilient and durable under mismatched load conditions.
  • Integrated ESD Protection: The BLF6G20S-230PRN includes integrated Electrostatic Discharge (ESD) protection, safeguarding the device from unexpected voltage spikes.

Advanced Design and Construction

The BLF6G20S-230PRN is constructed with NXP's proven LDMOS technology, which is renowned for its high linearity and reliability. The transistor is encapsulated in a ceramic package, which provides excellent thermal stability and ensures consistent performance even in demanding environments.

Applications

Due to its robust design and high power output, the BLF6G20S-230PRN is ideally suited for applications such as:

  • Telecommunication infrastructure, including LTE and 4G networks
  • Professional broadcast equipment for audio and video transmission
  • Industrial heating and welding equipment
  • Medical equipment such as MRI and RF ablation systems

With its combination of efficiency, power, and ruggedness, the BLF6G20S-230PRN from NXP Semiconductors represents a reliable and versatile solution for high-frequency power amplification needs.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7222 $73.4444
4+ $30.1310 $120.5240
6+ $29.1894 $175.1364
8+ $28.2478 $225.9824
10+ $27.3062 $273.0620
13+ $24.4815 $318.2595
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess