EN
  • EN
  • DE

OP249FZ

Part No OP249FZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4.7MHZ 8CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 22 V/μs
Gain Bandwidth Product (GBP) 4.7MHz
Current - Input Bias 30pA
Voltage - Input Offset 200μV
Operating Supply Current 5.6mA
Channel Output Current 36mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 045406-OP249FZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP249FZ CAD Model

Description

The OP249FZ is a precision dual JFET operational amplifier designed by Analog Devices Inc., renowned for its high-speed performance and low noise characteristics. This operational amplifier is an excellent choice for applications requiring optimal signal fidelity and wide bandwidth, such as high-performance audio, instrumentation, and control systems.

Key Features

  • High Speed: The OP249FZ boasts a fast slew rate and a wide bandwidth, which are essential for applications that demand quick response times and the ability to handle high-frequency signals effectively.
  • Low Noise: With its JFET input stage, the OP249FZ provides a low noise floor, making it ideal for sensitive applications where signal integrity is paramount.
  • Dual Amplifier Design: This dual operational amplifier enables compact circuit designs, allowing for the implementation of two independent amplifiers within a single package, thus saving space and reducing component count.
  • High Output Drive Capability: The device can deliver ample current to drive capacitive loads, which is beneficial in buffer and driver applications.
  • Precision Performance: The OP249FZ offers excellent input offset voltage and input bias current specifications, ensuring accurate and stable performance in precision applications.

Applications

The versatility of the OP249FZ makes it suitable for a wide range of applications. It is commonly used in:

  • Professional Audio Equipment
  • Active Filters
  • Fast Amplifiers for Signal Conditioning
  • Instrumentation Amplifiers
  • Data Acquisition Systems
  • Control Systems

Product Specifications

The OP249FZ is packaged in a hermetically sealed ceramic DIP, ensuring reliable operation in harsh environments. It operates over a wide range of power supply voltages and temperatures, making it a robust choice for industrial applications.

Conclusion

Analog Devices Inc.'s OP249FZ is a testament to their commitment to high-quality, reliable, and high-performance components. Whether for professional audio, precision instrumentation, or any application requiring a dual operational amplifier with superior speed and noise performance, the OP249FZ stands out as a top contender in its class.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess