EN
  • EN
  • DE

BLC8G27LS-140AV

Part No BLC8G27LS-140AV
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1505+
Reference case SMD
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 752378-BLC8G27LS-140AV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BLC8G27LS-140AV CAD Model

Description

Introducing the BLC8G27LS-140AV RF Power Transistor from NXP

The BLC8G27LS-140AV is a cutting-edge RF power LDMOS transistor designed by NXP Semiconductors, a leader in the industry. This high-performance product is tailored for broadband applications in the 2700 MHz to 3100 MHz frequency range, making it an excellent choice for a wide array of RF energy applications including but not limited to RF heating, plasma lighting, industrial, scientific, and medical (ISM) applications.

Key Features of the BLC8G27LS-140AV

  • High Efficiency: The BLC8G27LS-140AV boasts an impressive efficiency, which ensures minimal power loss and heat generation, leading to a more reliable and sustainable operation in various applications.
  • Robust Power Output: With a power output of 140 Watts, this LDMOS transistor can handle significant power levels, making it suitable for high-demand systems that require robust power handling capabilities.
  • Broadband Operation: The device is designed to operate over a wide frequency range, providing flexibility and making it a versatile component for different broadband applications.
  • Integrated ESD Protection: NXP has incorporated enhanced ESD protection into the BLC8G27LS-140AV, ensuring the device is safeguarded against electrostatic discharge events, which enhances its durability and longevity.
  • Thermally Enhanced Package: The product comes in a thermally optimized package, which aids in heat dissipation, further improving the overall thermal management of the system it's integrated into.

Applications

The BLC8G27LS-140AV is well-suited for a variety of applications that require high power and efficiency. Its ability to operate in the 2700 to 3100 MHz frequency range makes it particularly useful for:

  • Industrial heating and welding systems
  • Medical diagnostic and therapeutic equipment
  • Plasma generation for lighting or surface treatment
  • Scientific research equipment
  • RF cooking and defrosting applications

With its robust design and advanced features, the BLC8G27LS-140AV from NXP is a reliable and efficient solution for designers and engineers looking to enhance their RF power applications. Its adaptability to various broadband applications makes it a highly valuable component in the fast-growing field of RF energy.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.3201 $100.3201
2+ $97.1851 $194.3702
3+ $94.0500 $282.1500
4+ $90.9151 $363.6604
5+ $81.5100 $407.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess