The NXP BLC8G22LS-245AV is a highly sophisticated RF power LDMOS transistor designed for use in a wide range of applications, including but not limited to, cellular base station transmitters, RF energy, broadcast transmitters, and industrial, scientific, and medical (ISM) applications. This product exemplifies NXP's commitment to providing cutting-edge technology for RF power amplification.
Key Features
- Frequency Range: The BLC8G22LS-245AV operates effectively over a broad frequency range, making it versatile for various RF applications.
- High Power: It delivers exceptional power output, ensuring robust performance for high-demand systems.
- Efficiency: With its advanced LDMOS technology, this transistor achieves high efficiency, which is crucial for reducing thermal loads and improving system reliability.
- Integrated ESD Protection: The product features integrated electrostatic discharge (ESD) protection, enhancing its durability and longevity in challenging environments.
- Thermal Performance: The BLC8G22LS-245AV is designed with superior thermal performance in mind, ensuring stable operation even under high-temperature conditions.
Product Specifications
| Parameter |
Value |
| Product Type |
RF Power Transistor |
| Technology |
LDMOS |
| Frequency |
2.17-2.23 GHz |
| Power Output |
245 W |
| Gain |
18.5 dB |
| Efficiency |
Up to 48% |
| ESD Protection |
Integrated |
Applications
The BLC8G22LS-245AV is ideal for a variety of applications that require high power and efficiency. Its robust design and integrated protection features make it a reliable choice for:
- Cellular Base Station Transmitters
- RF Energy Applications
- Broadcast Transmitters
- Industrial, Scientific, and Medical (ISM) Applications
With its exceptional performance and reliability, the NXP BLC8G22LS-245AV represents a premier solution for designers and engineers looking to enhance their RF power capabilities in a range of demanding environments.