EN
  • EN
  • DE

BGY785A,112

Part No BGY785A,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC PUSH-PULL AMP 750MHZ SOT115J / Push Pull CATV Amplifier 750MHz Single-Element 7-Pin SFM Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Bulk
Part Status Obsolete(EOL)
Applications CATV
Output Type Push-Pull
Number of Circuits 1
Operating Supply Current 225mA
Package SOT-115J
Manufacturer Package SOT115J
Win Source Part Number 770022-BGY785A,112
Popularity Medium
Supply and Demand Status Limited
Family Name BGY785A
Introduction Date April 10, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGY785A,112 CAD Model

Description

Product Overview: NXP BGY785A,112

The NXP BGY785A,112 is a high-performance, silicon-based RF power amplifier designed for a broad range of applications. It is part of NXP's acclaimed line of RF solutions, known for their reliability and efficiency. This particular model is optimized for use in CATV systems, satellite receivers, and various communication technologies where signal amplification is crucial.

Key Features:

  • Frequency Range: The BGY785A,112 operates effectively over a wide frequency range, making it highly versatile for multiple RF applications.
  • High Gain: It provides a high gain level, ensuring that signals are amplified significantly to meet the requirements of the system without compromising on quality.
  • Excellent Linearity: This amplifier exhibits outstanding linearity, which is essential for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise Figure: With its low noise figure, the BGY785A,112 minimizes additional noise in the signal path, thus preserving signal integrity and improving overall system performance.
  • Efficient Power Usage: Designed with power efficiency in mind, this amplifier provides a high output while maintaining low power consumption, making it ideal for continuous operation in power-sensitive environments.

Applications:

The BGY785A,112 is suitable for a variety of applications, including:

  • Cable television (CATV) systems
  • Satellite communication receivers
  • General RF amplification tasks
  • Wireless infrastructure
  • Broadband communication networks

Quality and Reliability:

NXP is committed to delivering high-quality products that meet stringent industry standards. The BGY785A,112 is no exception, with its robust construction and thorough testing ensuring long-term reliability for critical applications.

Easy Integration:

With its compact design and straightforward interfacing options, the BGY785A,112 can be easily integrated into existing systems with minimal hassle, allowing for quick deployment and seamless operation.

You May Also Be Interested in

Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess