EN
  • EN
  • DE

BGY585A,112

Part No BGY585A,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CATV SOT115J
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Amp 1 CATV SOT115J
Manufacturer NXP
Package Bulk
Part Status Obsolete
Mounting Chassis Mount
Package SOT-115J
Case / Package SOT115J
Family Name BGY58
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 568-5617, 933793520112, BGY585A, BGY585A,112-ND, BGY585A-ND
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864236-BGY585A,112
Ultra Librarian 3D Model Ultra Librarian BGY585A,112 CAD Model

Description

Product Overview: BGY585A,112

The BGY585A,112 is a state-of-the-art RF amplifier designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This high-performance amplifier is part of NXP's extensive range of RF solutions tailored for a wide array of applications, including but not limited to, telecommunications, satellite communications, and professional mobile radio.

Key Features

  • Frequency Range: The BGY585A,112 operates at a frequency that is ideal for VHF and UHF applications, providing versatility for various communication protocols.
  • Power Gain: It boasts a high power gain, which ensures strong signal amplification, essential for maintaining signal integrity over long distances or through various transmission mediums.
  • High Efficiency: Designed with energy efficiency in mind, this amplifier minimizes power loss, thus ensuring optimal performance while conserving energy.
  • Low Noise Figure: With its low noise figure, the BGY585A,112 ensures that the signal-to-noise ratio is maintained, which is critical for high-quality communication.
  • Robust Design: The product is built to withstand harsh conditions and provide reliable performance in a variety of environmental settings.

Applications

The versatile nature of the BGY585A,112 makes it suitable for a range of applications. It is commonly used in:

  • Base station transceivers for wireless communication
  • Cable television (CATV) systems as a line amplifier
  • Professional mobile radio setups
  • Satellite communication systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BGY585A,112 is manufactured under strict quality control standards, ensuring that each unit meets or exceeds industry standards for performance and reliability. This commitment to quality makes the BGY585A,112 a trusted component in critical communication systems worldwide.

Ordering Information

The product is available under the order code BGY585A,112 and can be sourced through NXP's authorized distributors. For detailed specifications, application notes, and further information, customers are encouraged to visit the official NXP Semiconductors website or contact their sales representatives.

You May Also Be Interested in

Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess