EN
  • EN
  • DE

BGU8H1X

Part No BGU8H1X
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP LTE 2.3GHZ-2.7GHZ 6XSON  /  RF Amplifier IC LTE, WiMax 2.3GHz ~ 2.7GHz 6-XSON (1.1x0.7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Frequency 2.3GHz ~ 2.7GHz
P1dB -3dBm
Gain 13dB
Noise Figure 0.9dB
RF Type LTE, WiMax
Voltage - Supply 1.5V ~ 3.1V
Current - Supply 5mA
Test Frequency 2.3GHz
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-XSON (1.1x0.7)
Base Product Number BGU8H1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 934068534115,568-14368-2,568-14368-1,568-14368-6,BGU8H1X-ND
Standard Package 5,000
Win Source Part Number 958639-BGU8H1X
Ultra Librarian 3D Model Ultra Librarian BGU8H1X CAD Model

Description

The NXP BGU8H1X is a state-of-the-art integrated circuit designed for high-performance RF applications. This product stands out in the market for its exceptional quality and reliability, making it a top choice for professionals in the field of wireless communication.

Key Features

  • High Frequency Range: The BGU8H1X operates at an advanced frequency range, ensuring broad application coverage and the ability to handle high-speed signals with ease.
  • Low Noise Figure: With its low noise figure, this IC offers superior signal clarity, which is critical for maintaining the integrity of communication in noise-sensitive environments.
  • High Gain: The device provides a high level of gain, amplifying weak signals without compromising on quality, ensuring robust performance even in challenging conditions.
  • Efficient Power Usage: Designed with power efficiency in mind, the BGU8H1X helps to reduce overall energy consumption, making it an environmentally friendly choice for power-sensitive applications.

Applications

The versatility of the NXP BGU8H1X allows it to be used in a wide array of applications, including but not limited to:

  • Wireless communication systems
  • Satellite and terrestrial broadcast receivers
  • Cellular base station infrastructure
  • RFID and IoT devices
  • High-frequency instrumentation

Technical Specifications

Parameter Specification Frequency Range Specified by the manufacturer Noise Figure Low Gain High Power Consumption Efficient

Quality and Support

NXP is committed to providing exceptional support and quality for the BGU8H1X. Customers can expect comprehensive technical support, as well as access to extensive documentation and developer resources to ensure successful integration and operation of this high-quality integrated circuit.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,440 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess