Products specifications

Product Status Last Time Buy
Frequency 1575.42MHz
P1dB -8dBm
Gain 16.5dB
Noise Figure 1.3dB
RF Type Galileo, GLONASS, GPS
Voltage - Supply 1.5V ~ 2.85V
Current - Supply 11.6mA
Test Frequency 1.85GHz
Grade -
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT886 (1.45x1)
Ultra Librarian 3D Model Ultra Librarian BGU7004,115 CAD Model

Description

The BGU7004 is, also known as the GPS1103M, an AEC-Q100 qualified Low Noise Amplifier (LNA) for GNSS receiver applications in a plastic leadless 6-pin, extremely small SOT886 package. The BGU7004 requires only one external matching inductor and one external decoupling capacitor<br />The BGU7004 adapts itself to the changing environment resulting from co-habitation of different radio systems in modern cellular handsets. It has been designed for low power consumption and optimal performance when jamming signals from co-existing cellular transmitters are present. At low jamming power levels it delivers 16.5 dB gain at a noise figure of 0.85 dB. During high jamming power levels, resulting for example from a cellular transmit burst, it temporarily increases its bias current to improve sensitivity.

You May Also Be Interested in

RF Micro Devices
IC AMP HBT SIGE 4000MHZ SOT-363
Lowest to $1.8835
ECAD model for SGA-1263Z
Mini-Circuits
IC RF AMP CATV 50MHZ-6GHZ FG873
Lowest to $4.5895
ECAD model for LHA-1+
Broadcom Limited
23 GHz Low Noise Amplifier (21.2-26.5 GHz) | IC RF AMP 21.2GHZ-26.5GHZ
Need more? Email Us
ECAD model for AMMC-5023-W10
Qorvo US Inc.
6-18 GHZ LOW NOISE AMPLIFIER
Lowest to $499.8209
ECAD model for CMD328K3
Mini-Circuits
IC AMP CELLULAR 0HZ-5GHZ SOT89 / RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz SOT-89
Lowest to $6.1814
ECAD model for GALI-59+
Harris Corporation
IC AMP 802.11 ISM 2.4GHZ 8SOIC
Need more? Email Us
ECAD model for HFA3424IB96
Skyworks Solutions Inc.
IC MMIC CATV LINE AMP / RF Amplifier IC
Need more? Email Us
ECAD model for ACA1205RS7P2
Broadcom Limited
AMP MMIC SI BIPOLAR 36MICRO-X
Need more? Email Us
ECAD model for MSA-0636-TR1G
Broadcom Limited
18 TO 32 GHZ GAAS HIGH LINEARITY LNA IN SMT PACKAGE | IC RF AMP WIMAX 18GHZ-32GHZ 8SMD
Lowest to $129.5523
ECAD model for AMMP-6232-BLKG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3637 $52.0014
52+ $1.9394 $100.8488
80+ $1.8788 $150.3040
110+ $1.8182 $200.0020
143+ $1.7576 $251.3368
191+ $1.5758 $300.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,990 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention