Products specifications

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 10 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number ATF22V10C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377888-ATF22V10C-10PI
Ultra Librarian 3D Model Ultra Librarian ATF22V10C-10PI CAD Model

Description

Microchip Technology ATF22V10C-10PI Product Overview

The ATF22V10C-10PI is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) produced by Microchip Technology. It is designed to deliver the functionality of multiple logic devices, allowing for the creation of custom logic circuits with a single chip. This product is part of the Atmel SPLD family and is well-suited for a variety of applications in the automotive, industrial, consumer, and telecommunications sectors.

With a versatile 10 macrocells structure, the ATF22V10C-10PI offers a flexible approach to hardware design. Each macrocell can be individually configured to perform complex combinational or sequential logic functions. This PLD operates at a speed grade of -10, indicating a maximum propagation delay of 10ns, which makes it suitable for high-speed applications.

The device comes in a 24-pin DIP (Dual In-line Package) form factor, designated by the "PI" suffix in its part number. This package type is widely used and appreciated for its ease of handling and prototyping on breadboards or through-hole PCB designs. The ATF22V10C-10PI is also notable for its low power consumption, which is a hallmark of CMOS technology, making it an energy-efficient choice for battery-powered or power-sensitive systems.

Programming the ATF22V10C-10PI is accomplished through industry-standard software tools, which allow for the specification of the desired logic functions in a high-level description language, such as VHDL or Verilog. Once programmed, the device can be easily reprogrammed, providing flexibility and ease of iteration during the development process.

Key features of the ATF22V10C-10PI include its high-speed performance, low power consumption, and the ability to withstand a wide operating temperature range, making it resilient in harsh environments. Additionally, Microchip's commitment to quality ensures that this PLD meets stringent industry standards for reliability and longevity.

In summary, the ATF22V10C-10PI from Microchip Technology is a robust, programmable logic solution that offers design engineers the flexibility and performance needed to create efficient and compact digital logic designs.

You May Also Be Interested in

Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Need more? Email Us
ECAD model for TIBPAL16L8-10CFN
Texas Instruments
IC PLD 10MC 10NS 28PLCC
Need more? Email Us
ECAD model for TIBPAL22V10-10CFN
Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
ECAD model for TIBPAL20R4-25CNT
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
ECAD model for TIBPAL20R6-15CNT
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
ECAD model for TIBPAL20L8-15CNT
Microchip Technology
IC PLD 8MC 7.5NS 20DIP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin PDIP W Tube
Need more? Email Us
ECAD model for ATF16V8C-7PU
Atmel
IC PLD 8MC 15NS 20PLCC
Need more? Email Us
ECAD model for F16V8BQL-15JC
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
ECAD model for XC95144-10PQG160I
Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Lowest to $12.5029
ECAD model for TIBPAL20R8-7CNT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention