EN
  • EN
  • DE

BGA2801,115

Part No BGA2801,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP MMIC WIDEBAND 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 0Hz to 2.2GHz
P1dB 0dBm (1mW)
Gain 23dB
Noise Figure 3.9dB
RF Type General Purpose
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 55mA
Test Frequency 2.15GHz
Case / Package 6-TSSOP
Win Source Part Number 113890-BGA2801,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA2801,115 CAD Model

Description

The BGA2801,115 is a high-performance, silicon-based monolithic integrated circuit from NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is designed as a low-noise amplifier (LNA) and is part of NXP's extensive range of RF amplifiers. It is specifically engineered to provide a perfect balance between low noise figure and high linearity, making it an ideal choice for a variety of RF applications.

Key Features

  • Frequency Range: The BGA2801,115 operates within a broad frequency range, making it highly versatile for use in multiple RF applications, including but not limited to GPS systems, wireless communication, and broadcast receivers.
  • Low Noise Figure: With its low noise figure, the BGA2801,115 ensures a clean amplification of the received signal, minimizing the addition of unwanted noise and thus improving signal quality.
  • High Linearity: The product provides excellent linearity, which is crucial for maintaining signal integrity, especially in complex multi-carrier or high dynamic range systems.
  • Gain: It offers a stable gain that enhances the signal without distortion, providing consistency in performance across various conditions.
  • Supply Voltage: The BGA2801,115 is designed to operate at a low supply voltage, making it suitable for battery-powered devices and contributing to overall power efficiency.
  • Package: Encased in a small SOT-89 package, the BGA2801,115 is compact and suitable for space-constrained applications.

Applications

The BGA2801,115 is an optimal solution for a wide range of applications that require high-quality signal amplification. Its performance makes it suitable for:

  • Wireless communication systems such as GSM, CDMA, and LTE
  • Global Positioning System (GPS) receivers
  • Infrastructure for mobile networks, including base stations and repeaters
  • Cable TV (CATV) systems and set-top boxes
  • General RF front-end applications

In conclusion, the BGA2801,115 from NXP Semiconductors exemplifies a state-of-the-art LNA with its exceptional noise performance, high linearity, and versatile application range. It is a reliable and efficient choice for designers and engineers looking to enhance their RF systems.

You May Also Be Interested in

Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8353 $63.6706
5+ $26.1215 $130.6075
7+ $25.3049 $177.1343
10+ $24.4883 $244.8830
13+ $23.6717 $307.7321
17+ $21.2231 $360.7927
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess