EN
  • EN
  • DE

LM3886T

Part No LM3886T
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description High-Performance 68W Audio Power Amplifier w/Mute | IC AMP AUDIO PWR 68W AB TO220-11
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 68W x 1 at 4Ohm
Supply Voltage (V) 20V ~ 84V, ±10V ~ 42V
Features Mute, Short-Circuit and Thermal Protection
Mounting Style Through Hole
Temperature Range - Operating -20°C ~ 85°C
Supplier Device Package TO-220-11
Manufacturer Package TO-220-11 (Formed Leads)
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1199269-LM3886T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3886T CAD Model

Description

The LM3886T is a high-performance audio power amplifier capable of delivering 68W of continuous average power to a 4 Ohm load and 38W into an 8 Ohm load with 0.1% THD+N from 20Hz to 20kHz. Manufactured by Texas Instruments, this amplifier is known for its high fidelity and has been a popular choice among audiophiles and DIY enthusiasts for building high-quality audio amplification systems.

Key Features

  • High-performance audio output with 68W continuous average power to 4 Ohms and 38W to 8 Ohms.
  • Signal-to-Noise Ratio (SNR) of 92 dB which ensures a clear audio output with minimal noise interference.
  • Wide supply voltage range from ±20V to ±84V.
  • Low THD+N (Total Harmonic Distortion plus Noise) of 0.03% at the rated power.
  • Built-in features such as mute and standby functions, allowing for additional flexibility and power-saving options.
  • Protection against over-voltage, under-voltage, overloads, shorts to the supplies, thermal runaway, and temperature peaks.
  • Multiple amplifier units can be paralleled for higher power levels.

Applications

The LM3886T is suitable for a variety of applications, including:

  • High-end stereo receivers
  • Compact disc players
  • Self-powered speakers
  • Pro audio amplifiers

Package and Quality

The LM3886T comes in a TO-220 package, which is a compact and efficient solution for audio applications where space and power efficiency are important. Texas Instruments ensures high-quality standards and reliability for their products, making the LM3886T a trusted choice for both professional and hobbyist audio projects.

Whether you're building a home theater system, creating a custom audio setup for a studio, or designing a commercial product, the LM3886T provides a powerful and reliable audio amplification solution that delivers exceptional sound quality.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess