EN
  • EN
  • DE

BGA2800,115

Part No BGA2800,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP MMIC WIDEBAND 6TSSOP / RF Amp Single MMIC Amp 2.2GHz 3.6V 6-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Frequency 0Hz ~ 2.2GHz
P1dB -2dBm (0.6mW)
Gain 20.2dB
Noise Figure 3.7dB
RF Type General
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 55mA
Test Frequency 2.15GHz
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package 6-TSSOP
Win Source Part Number 769996-BGA2800,115
Popularity Medium
Supply and Demand Status Limited
Family Name BGA2800
Introduction Date July 15, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BGA2800,115 CAD Model

Description

The BGA2800,115 is a state-of-the-art MMIC (Monolithic Microwave Integrated Circuit) amplifier designed and manufactured by NXP Semiconductors. This high-performance component is engineered to meet the demanding requirements of modern RF (Radio Frequency) and microwave applications. The BGA2800,115 is a testament to NXP's commitment to providing innovative solutions that enhance the capabilities and efficiency of electronic systems.

Key Features

  • Frequency Range: The BGA2800,115 operates over a broad frequency range, making it suitable for various applications, including but not limited to, wireless communication, satellite systems, and RF test equipment.
  • Gain: It offers a high gain that ensures signal amplification with minimal loss, thus maintaining signal integrity across the RF chain.
  • Low Noise Figure: The device boasts a low noise figure, which is critical for systems where signal clarity and strength are paramount, such as in receiver circuits.
  • Power Efficiency: Designed for power-sensitive applications, the BGA2800,115 provides efficient power consumption, contributing to the overall energy efficiency of the system it is integrated into.
  • Package: It comes in a compact, surface-mount package that allows for easy integration into a wide range of electronic assemblies.

Applications

The versatility of the BGA2800,115 makes it an ideal choice for a variety of applications. It is commonly used in:

  • Wireless communication systems such as GSM, GPS, and LTE networks
  • High-frequency RF front-end modules
  • IF amplification stages in receivers
  • Signal processing units requiring low noise amplification

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the BGA2800,115 is no exception. It is manufactured under stringent quality control measures to ensure high reliability and performance consistency. Customers can trust this product to deliver exceptional performance in their RF and microwave systems.

Conclusion

In conclusion, the BGA2800,115 from NXP Semiconductors is a robust, high-performance MMIC amplifier that offers a perfect blend of efficiency, reliability, and versatility. With its broad frequency range, high gain, low noise figure, and power efficiency, it stands out as an excellent choice for designers looking to enhance their RF and microwave applications.

You May Also Be Interested in

CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6004 $51.0340
205+ $0.4926 $100.9830
315+ $0.4772 $150.3180
435+ $0.4618 $200.8830
560+ $0.4465 $250.0400
750+ $0.4003 $300.2250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,740 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess