EN
  • EN
  • DE

SY10EP16VKGTR

Part No SY10EP16VKGTR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR HS DIFF 5V/3.3V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 212491-SY10EP16VKGTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP16VKGTR CAD Model

Description

Microchip Technology's SY10EP16VKGTR: A High-Speed Differential Receiver/Driver

The SY10EP16VKGTR by Microchip Technology is a versatile and high-performance differential receiver/driver designed to meet the rigorous demands of high-speed data communication systems. This device is part of Microchip's precision-engineered product line, offering a solution that combines speed, reliability, and power efficiency, making it an ideal choice for a variety of applications, including automated test equipment, data transmission, and clock distribution networks.

Key Features

  • High-Speed Operation: The SY10EP16VKGTR is capable of handling data rates up to 3.2 Gbps, ensuring rapid data transfer and reduced latency in critical communication systems.
  • Differential Inputs and Outputs: With LVPECL (Low Voltage Positive Emitter Coupled Logic) differential inputs and outputs, the device provides excellent noise immunity and minimizes signal distortion, which is crucial for maintaining signal integrity over longer distances.
  • Power Supply Range: The device operates over a wide power supply range of 3.0V to 5.5V, offering flexibility in various system voltage levels and ensuring compatibility with a broad range of other components.
  • Temperature Range: It is designed to function effectively across an extended industrial temperature range, making it suitable for deployment in environments with challenging thermal conditions.

Applications

The SY10EP16VKGTR's robust design and high-speed capabilities make it an excellent choice for several applications, including:

  • High-speed data transmission systems
  • Clock distribution and frequency synthesis
  • Automated test equipment (ATE)
  • Backplane and cable driving
  • Telecommunications and data communications equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY10EP16VKGTR is no exception. It is manufactured using advanced semiconductor processes to ensure high precision and performance. This product is available in a compact 20-pin VQFN package, providing a space-saving footprint for densely packed PCBs.

Whether you're designing a high-speed communication interface or looking to improve signal integrity in your digital systems, the SY10EP16VKGTR offers a dependable and efficient solution that embodies Microchip Technology's dedication to innovation and excellence.

You May Also Be Interested in

Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess