Products specifications Report Issue?

Package Bulk
Product Status Active
Type Magnetic
Circuit SPST-NO
Current Rating (Amps) 10mA (DC)
Voltage Rating 24VDC
Voltage - Supply 24VDC
Actuator Type Non-Contact
Termination Style Cable Leads
Must Operate 5mm
Must Release 15mm
Operating Temperature -10°C ~ 55°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CE, cULus, TUV
Ultra Librarian 3D Model Ultra Librarian D40A-1C2 CAD Model

Description

NULL

You May Also Be Interested in

Omron
INTERLOCK NON-LOCKING 3PST
Need more? Email Us
ECAD model for D4NS-4DD
Omron
INTERLOCK SOLENOID LOCKING DPST
Need more? Email Us
ECAD model for D4NL-2CFG-B
Omron
INTERLOCK MAGNETIC SPST
Need more? Email Us
ECAD model for GLS-S1
Omron
INTERLOCK NON-LOCKING DPST
Need more? Email Us
ECAD model for D4NS-8AF
Omron
INTERLOCK NON-LOCKING DPST
Need more? Email Us
ECAD model for D4BS-25FS
Omron
INTERLOCK MAGNETIC 3PST 10M CBL
Need more? Email Us
ECAD model for D40P-LPC-21-10
Omron
INTERLOCK HINGE DPST
Need more? Email Us
ECAD model for D4NH-2BBC
Omron
INTERLOCK MAGNETIC DPST
Need more? Email Us
ECAD model for CM-S1PC5
Omron
INTERLOCK HINGE 3PST
Need more? Email Us
ECAD model for D4NH-1DAS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention