The NXP BFR31 is a discrete semiconductor product that stands out in the field of electronic components for its reliability and efficiency. This NPN silicon planar epitaxial transistor is specifically designed to cater to a wide range of applications, including high-speed switching operations and general-purpose tasks in the commercial and industrial electronics sectors.
With its compact SOT23 package, the BFR31 is ideal for surface-mounted design, allowing for efficient use of PCB space. This feature is particularly beneficial for modern electronic devices where space is at a premium. The transistor's small form factor does not compromise its performance, as it is capable of delivering excellent high-frequency characteristics.
The BFR31 boasts a transition frequency (fT) of 5 GHz, making it suitable for applications that require fast switching and signal processing. This high transition frequency ensures that the transistor can handle applications in the VHF and UHF frequency ranges effectively. Additionally, the device offers a collector-emitter voltage (Vceo) of 15V, collector current (Ic) of up to 25mA, and a power dissipation (Ptot) of 250mW, providing a good balance between power handling and efficiency.
Another significant advantage of the BFR31 is its low noise figure, which makes it an excellent choice for low-noise amplifiers and other sensitive signal processing applications. The low saturation voltage of the transistor also contributes to its energy efficiency, reducing power loss and heat generation during operation.
As a product of NXP, a renowned semiconductor manufacturer, the BFR31 is backed by a legacy of quality and innovation. NXP's commitment to high manufacturing standards ensures that each BFR31 transistor delivers consistent performance and reliability.
In summary, the NXP BFR31 is a versatile NPN transistor that excels in high-speed switching and general-purpose applications. Its high transition frequency, low noise figure, and energy-efficient design make it a valuable component in the design of advanced electronic systems.