EN
  • EN
  • DE

BFQ242

Part No BFQ242
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Description Transistor PNP Emission BFQ242 PHILIPS Ampere=0.1 V=100 TO126
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1124871-BFQ242
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFQ242 CAD Model

Description

The BFQ242 is a high-performance NPN silicon RF bipolar transistor designed and manufactured by NXP Semiconductors. This device is tailored for demanding applications in the high-frequency spectrum and is particularly suitable for use in VHF, UHF, and microwave systems. With its impressive features and specifications, the BFQ242 is an ideal choice for professionals in the telecommunications industry, as well as for hobbyists and DIY enthusiasts working on high-frequency circuit designs.

Key Features

  • Frequency Range: The BFQ242 operates efficiently across a broad frequency range, making it versatile for various RF applications.
  • High Gain: It offers high power gain, which ensures strong signal amplification, a crucial attribute for transmitters and receivers in communication systems.
  • Low Noise Figure: This transistor is designed to have a low noise figure, minimizing signal distortion and ensuring clear transmission and reception of signals.
  • High Power Handling: The BFQ242 can handle high levels of power, making it suitable for applications that require robust performance under strenuous conditions.
  • Thermal Performance: Equipped with excellent thermal characteristics, the BFQ242 can maintain stability and performance even under high-temperature operations.

Applications

The versatility of the BFQ242 makes it suitable for a wide range of applications. Some of the common uses include:

  • RF power amplifiers in base stations for wireless communications
  • Driver stages in high-power RF amplifiers
  • Professional RF transmitter and receiver systems
  • Television tuners and professional broadcasting equipment
  • Microwave links and satellite communication systems

Technical Specifications

Below are some of the technical specifications that define the BFQ242:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage (Vceo): Specified for operation under certain conditions
  • Collector Current (Ic): Defined maximum continuous current
  • Transition Frequency (ft): High cut-off frequency to support microwave applications
  • Power Dissipation (Pd): Maximum power that can be dissipated by the device

For detailed information about the BFQ242, including precise electrical characteristics, pin configurations, and packaging details, interested parties should consult the official NXP datasheets and application notes.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Chilisin
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Conexant Systems
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess