EN
  • EN
  • DE

LTC2903CS6-E1#TRPBF

Part No LTC2903CS6-E1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC QUAD SPLY MONITOR ADJ SOT23-6 / Processor Supervisor 4.675V/0.5V/0.5V/0.5V 4 Active Low/Open Drain 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.675V, Adj, Adj, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 783054-LTC2903CS6-E1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2903
Introduction Date November 03, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2903CS6-E1#TRPBF CAD Model

Description

The LTC2903CS6-E1#TRPBF from Linear Technology is a precision quad supply monitor, designed to ensure the reliable operation of systems by monitoring multiple supply voltages. This component is crucial in applications where voltage levels are critical for performance, such as in computer systems, servers, and industrial equipment.

Key Features

  • Voltage Monitoring: The LTC2903CS6-E1#TRPBF can monitor four voltage levels simultaneously, making it an efficient solution for systems with multiple power supplies.
  • Adjustable Thresholds: Users can set precise voltage thresholds for the monitoring process, ensuring that the system operates within safe parameters.
  • Reset Output: It features a reset output that triggers when any of the monitored voltages fall below their respective thresholds, providing an immediate response to voltage irregularities.
  • Low Power Consumption: This component is designed for minimal power consumption, which is essential for battery-operated devices and energy-efficient systems.
  • Small Package: The LTC2903CS6-E1#TRPBF comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability under various environmental conditions.

Applications

The LTC2903CS6-E1#TRPBF is versatile and can be used in a wide array of applications including:

  • Telecommunications
  • Networking Equipment
  • Servers and Data Centers
  • Portable and Battery-Powered Devices
  • Industrial Control Systems
  • Medical Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2903CS6-E1#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for critical system monitoring. The device's robust design and its ability to withstand harsh conditions make it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess