The NXP BCW61D is a high-performance bipolar transistor designed for use in a wide range of electronic applications. This small-signal transistor is part of NXP's extensive portfolio of semiconductor solutions renowned for their reliability and efficiency. The BCW61D is particularly suitable for applications requiring high-speed switching and amplification, thanks to its excellent gain characteristics and low noise operation.
Key Features
- Type: PNP bipolar junction transistor (BJT)
- Package: SOT-323, a compact surface-mount package that is ideal for automated assembly processes and space-constrained applications.
- Collector-Emitter Voltage (VCEO): The BCW61D can handle voltages up to -32V, making it suitable for various circuit designs.
- Collector Current (IC): It supports a continuous collector current of up to -100mA, providing sufficient drive capability for many signal processing tasks.
- Power Dissipation (PD): With a maximum power dissipation of 250mW, this transistor can handle moderate levels of power in operation without overheating.
- DC Current Gain (hFE): It boasts a high DC current gain, typically between 200 and 450, which ensures good amplification characteristics for analog signals.
- Transition Frequency (fT): The BCW61D offers a high transition frequency of 100MHz, enabling efficient operation in high-speed switching applications.
Applications
The NXP BCW61D is versatile and can be used in various applications, such as:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching circuits
- Driver stages in hi-fi systems and televisions
- General-purpose switching and amplification
Quality and Reliability
NXP Semiconductors is committed to the highest standards of quality and reliability. The BCW61D is manufactured using state-of-the-art processes, ensuring consistent performance and durability. Customers can trust NXP for components that meet rigorous industry requirements and provide long-term reliability in their electronic products.