EN
  • EN
  • DE

BPX43

Part No BPX43
Manufacturer Vishay
Catalog END - OF - LIFE
Description Silicon NPN Phototransistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1153958-BPX43
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BPX43 CAD Model

Description

The BPX43 is a silicon PIN photodiode manufactured by Vishay. This device is designed for high-speed and high-sensitivity detection of light in a variety of applications. Its PIN structure enables it to achieve fast response times and low capacitance, making it suitable for use in optical communication systems and other high-frequency applications.

Applications

  • Optical communication systems for detecting light pulses in fiber optic networks.
  • Bar code scanners for reading and decoding bar codes.
  • Light meters for measuring light intensity in photography and scientific instruments.
  • Medical devices such as pulse oximeters for measuring blood oxygen saturation.
  • Remote control systems for receiving infrared signals from remote controls.

Features

  • High sensitivity to light in the visible and near-infrared spectrum.
  • Fast response time for detecting rapidly changing light signals.
  • Low capacitance for high-frequency operation.
  • Small package size for compact designs.
  • Wide operating temperature range for use in various environments.

Benefits

  • Improved system performance with fast and accurate light detection.
  • Enhanced system reliability with robust design and construction.
  • Reduced power consumption, leading to longer battery life in portable applications.
  • Simplified system integration with small package size.
  • Versatile device suitable for a wide range of light detection applications.

Additional Details

The BPX43 operates by converting incoming light into an electrical current. When photons strike the active area of the photodiode, they generate electron-hole pairs. These charge carriers are then swept across the depletion region by the electric field, creating a current proportional to the intensity of the incident light. The PIN structure of the photodiode minimizes the junction capacitance, allowing for fast response times and high-frequency operation.

The sensitivity of the BPX43 is typically specified in terms of its responsivity, which is the ratio of the generated photocurrent to the incident optical power. The device is designed to operate at a specific reverse voltage, which optimizes its performance characteristics. It is important to note that, being listed as END-OF-LIFE (EOL), the BPX43 may have limited availability, and designers should consider this when using it in new product designs.

The BPX43 is commonly used in applications requiring high-speed and high-sensitivity light detection. Its small size and robust design make it a popular choice for a wide range of industrial, commercial, and consumer products.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess