EN
  • EN
  • DE

RF7241TR7

Part No RF7241TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293822-RF7241TR7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF7241TR7 CAD Model

Description

The RF7241TR7 is a highly integrated front-end module (FEM) designed for 2.4 GHz WLAN applications. This module integrates a power amplifier (PA), a low noise amplifier (LNA) with bypass functionality, and a transmit/receive (T/R) switch, providing a compact and efficient solution for wireless connectivity.

Applications:

  • Wireless routers and access points
  • Wireless repeaters and extenders
  • USB Wi-Fi dongles
  • Smart home devices
  • Internet of Things (IoT) devices

Features:

  • Integrated PA, LNA with bypass, and T/R switch
  • High PA gain and efficiency
  • Low noise figure for improved receiver sensitivity
  • LNA bypass mode to handle strong input signals
  • Compact surface-mount package
  • Single 3.3V power supply

Benefits:

  • Reduced component count and board space
  • Improved system performance through high gain and low noise
  • Extended battery life due to efficient power amplification
  • Simplified design and manufacturing processes
  • Enhanced reliability in various operating conditions

Additional Details:

The RF7241TR7 is designed to operate in the 2.4 GHz ISM band, compliant with IEEE 802.11b/g/n standards. The integrated power amplifier delivers the necessary output power for reliable wireless communication, while the low noise amplifier enhances receiver sensitivity, ensuring robust connectivity even in challenging environments. The transmit/receive switch facilitates efficient signal routing, and the LNA bypass mode prevents receiver saturation when exposed to strong signals. The device's compact size and minimal external component requirements make it an ideal choice for space-constrained applications. The RF7241TR7 provides a comprehensive front-end solution, enabling seamless and reliable wireless connectivity in a variety of devices.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1197 $64.9576
18+ $6.6620 $119.9160
27+ $6.4541 $174.2607
37+ $6.2462 $231.1094
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess