EN
  • EN
  • DE

BCM856BS

Part No BCM856BS
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PNP/PNP matched double transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152215-BCM856BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM856BS CAD Model

Description

The NXP BCM856BS is a high-performance, dual PNP transistor housed in a compact Surface-Mounted Device (SMD) package. This semiconductor is designed to deliver efficient current regulation and is commonly utilized in a wide array of electronic applications. Offering two PNP transistors in one package, the BCM856BS is an ideal solution for space-constrained designs where board real estate is at a premium.

Key Features

  • Transistor Type: The BCM856BS contains two PNP transistors, providing a cost-effective solution for designs requiring multiple transistors.
  • Package: Enclosed in a small 6-pin Surface-Mounted Device (SMD) package, it is suitable for automated assembly processes and helps reduce the overall size of the electronic circuitry.
  • Current Handling: Each transistor can handle a continuous collector current of up to 100 mA, making it suitable for moderate power applications.
  • Voltage Ratings: The device supports a collector-base voltage (VCBO) of -65 V and a collector-emitter voltage (VCEO) of -50 V, ensuring robust performance under a range of operating conditions.
  • High Gain: With a high current gain bandwidth product, it is capable of amplifying signals effectively, which is essential for applications such as audio amplifiers or signal processing.
  • Thermal Performance: The BCM856BS is designed to operate within a wide temperature range, maintaining stability and performance from -65°C to +150°C.
  • Applications: It is suitable for a variety of applications, including switch mode power supplies, driver stages in audio amplifiers, and as a switch in various circuits.

Applications

The versatility of the NXP BCM856BS allows it to be integrated into numerous electronic circuits. Its dual PNP configuration makes it particularly useful for push-pull stages in amplifiers, where two transistors work in tandem to improve efficiency and linearity. Additionally, it can be used in digital circuits for switching tasks, as well as in analog circuits for signal amplification due to its high gain characteristics.

Overall, the BCM856BS from NXP is a reliable and practical component for designers looking to optimize their circuit designs with a dual transistor configuration while maintaining high performance and space efficiency.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0839 $50.3400
1,275+ $0.0785 $100.0875
1,980+ $0.0758 $150.0840
2,845+ $0.0704 $200.2880
3,695+ $0.0677 $250.1515
4,620+ $0.0650 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 421,599 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess