EN
  • EN
  • DE

LT5400BMPMS8E-7#PBF

Part No LT5400BMPMS8E-7#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP / 1.25k, 5k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr Analog Devices Inc.
Series LT5400
Package Tube
Circuit Type Isolated
Resistance (Ohms) 1.25k, 5k
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 150°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
Other Names LT5400BMPMS8E7PBF,-2735-LT5400BMPMS8E-7#PBF
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 1236282-LT5400BMPMS8E-7#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400BMPMS8E-7#PBF CAD Model

Description

Product Overview: LT5400BMPMS8E-7#PBF from Analog Devices Inc.

The LT5400BMPMS8E-7#PBF is a high-precision, quad matched resistor network from Analog Devices Inc., a company renowned for its expertise in designing and manufacturing high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits.

This component features four matched resistors with a tight ratio tolerance, making it an ideal choice for applications requiring high precision such as precision amplifiers, difference amplifiers, and precision dividers. The LT5400BMPMS8E-7#PBF is engineered to provide excellent stability and low drift over temperature, which ensures consistent performance even under varying environmental conditions.

Key Specifications:

  • Resistance: The LT5400BMPMS8E-7#PBF offers a resistance value that ensures accurate and stable operation across its specified range.
  • Ratio Tolerance: The matched resistors boast an exceptional ratio tolerance, making them highly reliable for critical applications.
  • Temperature Coefficient: The low temperature coefficient of the resistors minimizes resistance variations due to temperature fluctuations, providing consistent performance.
  • Package: Housed in a compact MSOP-8 package, the LT5400BMPMS8E-7#PBF saves valuable board space while delivering its precision performance.
  • Operating Temperature: It is designed to operate reliably over a wide temperature range, ensuring suitability for various industrial and automotive applications.

Applications:

  • Precision amplifiers
  • Difference amplifiers
  • Bridge circuits
  • Data acquisition systems
  • Automotive electronics

The LT5400BMPMS8E-7#PBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for precision electronics. With its superior matching characteristics and robust design, this resistor network is an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems.

Whether for industrial instrumentation, automotive systems, or sophisticated data acquisition, the LT5400BMPMS8E-7#PBF delivers the performance needed to ensure precise measurements and stable operation in demanding applications.

You May Also Be Interested in

CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 8 RES 82 OHM 1506
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us
Panasonic
RES ARRAY 2 RES 43.2 OHM 0404
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.9848 $60.9848
2+ $50.0388 $100.0776
4+ $48.4751 $193.9004
5+ $46.9114 $234.5570
6+ $45.3477 $272.0862
8+ $40.6565 $325.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess