EN
  • EN
  • DE

BC857CM

Part No BC857CM
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 45 V, 100 mA NPN general-purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152146-BC857CM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC857CM CAD Model

Description

Introducing the NXP BC857CM PNP Transistor

The NXP BC857CM is a high-performance PNP transistor that is designed to meet the needs of a wide array of electronic applications. This surface-mount device comes in a compact SOT-883 package, also known as a "DFN1006-3" or "SOT883", which is ideal for space-constrained applications. With its small footprint, the BC857CM is perfect for integration into modern high-density circuit designs.

Key Features

  • Low Current Consumption: The BC857CM is a low-power transistor, which makes it suitable for battery-operated devices, helping to extend battery life and reduce power consumption.
  • High Collector-Emitter Voltage: With a VCEO of -45V, it can handle relatively high voltage levels, making it versatile for various circuit applications.
  • Collector Current Capability: This transistor can manage a continuous collector current (IC) of up to -100mA, which is adequate for many signal amplification tasks.
  • Gain Bandwidth Product: It features a gain bandwidth product (fT) of 100MHz, which provides good frequency response for amplification in RF and other high-frequency applications.

Applications

The BC857CM is suitable for a variety of applications, including but not limited to:

  • General-purpose switching and amplification
  • Driver stages in audio amplifiers
  • Signal processing
  • Power management functions
  • Load switches
  • Portable and wearable technology

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BC857CM is no exception. This PNP transistor is produced with high manufacturing standards, ensuring stable performance and longevity in your electronic projects. Whether you are developing commercial products or working on DIY electronics, the BC857CM is a reliable and efficient choice for your PNP transistor needs.

With its impressive electrical characteristics and its versatile applications, the NXP BC857CM PNP transistor is an essential component for designers and engineers looking to create compact, efficient, and reliable electronic circuits.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0761 $50.2260
1,600+ $0.0625 $100.0000
2,480+ $0.0605 $150.0400
3,415+ $0.0586 $200.1190
4,420+ $0.0566 $250.1720
5,910+ $0.0508 $300.2280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,844 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess