EN
  • EN
  • DE
  • IT

BC807-16/A2

Part No BC807-16/A2
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 752232-BC807-16/A2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC807-16/A2 CAD Model

Description

The BC807-16/A2 is a high-quality PNP general-purpose transistor from the renowned manufacturer NXP Semiconductors. Designed to suit a wide range of applications, this semiconductor device is a crucial component for amplification and switching operations. Its exceptional performance and reliability make it a preferred choice for designers and engineers in the electronics industry.

Key Features:

  • Transistor Type: PNP - This transistor is a PNP type, which means the majority carriers are holes, making it suitable for positive polarity in the circuit.
  • Current Gain (hFE): The BC807-16/A2 boasts a high current gain, typically noted as hFE, which is a measure of the transistor's amplification factor in the linear region. This particular model has a gain group of 16, indicating a specific range of current gain that is ideal for various amplification needs.
  • Collector-Emitter Voltage (VCEO): The maximum collector-emitter voltage rating for this transistor is 45V, which provides a good margin for a variety of electronic circuits, ensuring safe operation under different conditions.
  • Collector Current (IC): It can handle a continuous collector current up to 500mA, making it capable of driving moderate loads in electronic circuits.
  • Power Dissipation (Ptot): The total power dissipation for this device is 250mW, allowing it to handle a fair amount of power without overheating, which is crucial for maintaining the longevity and stability of the component.
  • Package: The BC807-16/A2 is available in a small surface-mount package, which is ideal for space-constrained applications and allows for efficient assembly in automated manufacturing processes.

Applications:

The BC807-16/A2 transistor is versatile and can be used in various electronic applications such as:

  • Switching and linear amplification
  • Audio amplifiers
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Control systems

With its reliable performance and NXP's commitment to quality, the BC807-16/A2 is an excellent choice for any project requiring a robust PNP transistor.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess