Product Overview: NXP BC177B PNP Transistor
The NXP BC177B is a versatile and reliable PNP bipolar junction transistor that is designed for general-purpose switching and amplification applications. With its robust construction and proven performance, this component has become a staple in electronic circuits across a wide range of industries.
Key Features:
- PNP Bipolar Technology: The BC177B utilizes PNP transistor technology, making it suitable for use in negative ground configurations, which are common in many electronic devices.
- Low Current Consumption: This transistor is optimized for low current operations, making it ideal for battery-powered applications where power efficiency is crucial.
- High Voltage Rating: With a collector-emitter voltage (Vceo) of -45V, the BC177B can handle relatively high voltage applications, providing flexibility in circuit design.
- Amplification Capabilities: It offers excellent amplification characteristics with a decent gain bandwidth product, allowing for effective signal amplification in audio and signal processing circuits.
- TO-18 Metal Can Package: The transistor is encapsulated in a durable TO-18 metal can package, which provides superior thermal performance and mechanical protection compared to plastic packages.
Applications:
The BC177B is suited for a variety of applications, including but not limited to:
- Audio Amplifiers
- Signal Processing
- Switching Circuits
- Linear Amplification Tasks
- Driver Stages in Hi-Fi Amplifiers and Television Circuits
Technical Specifications:
| Parameter |
Value |
| Transistor Polarity |
PNP |
| Collector-Emitter Voltage Vceo Max |
-45V |
| Power Dissipation Pd |
600mW |
| DC Current Gain hFE |
125 to 800 |
| Transition Frequency fT |
150MHz |
The NXP BC177B PNP transistor is a reliable choice for designers looking for a component that offers a balance between performance and durability. Whether you are developing audio equipment or looking for a general-purpose transistor for your next project, the BC177B is a solid option to consider.