EN
  • EN
  • DE

BFS17

Part No BFS17
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN 1 GHz wideband transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153329-BFS17
Manufacturer Homepage www.nxp.com
Family Name BFS17
Introduction Date September 01, 1995
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFS17 CAD Model

Description

Introducing the NXP BFS17 High-Performance NPN Bipolar Transistor

The NXP BFS17 is a versatile, high-performance NPN bipolar junction transistor (BJT) that offers designers a perfect blend of speed and functionality. This small-signal transistor is designed to meet the rigorous demands of today's high-speed switching applications across various sectors, including telecommunications, consumer electronics, and industrial systems.

Key Features of the NXP BFS17

  • High Transition Frequency (fT): With an impressive transition frequency of up to 1.2 GHz, the BFS17 is ideal for high-speed signal processing applications, ensuring minimal signal delay and high bandwidth performance.
  • Low Noise Figure: The device boasts a low noise figure, making it suitable for applications where signal integrity is paramount, such as RF amplification and sensitive audio processing.
  • High Power Gain: The BFS17 provides a high power gain, which is essential for amplifiers and oscillators where signal amplification without significant power loss is critical.
  • Robust Voltage Ratings: It supports a collector-emitter voltage (Vceo) of 15V and a collector-base voltage (Vcbo) of 30V, offering a good safety margin for various electronic circuits.

Applications

The NXP BFS17 transistor is designed to be a go-to component for a wide array of applications. It is commonly used in:

  • High-frequency stages in audio and video equipment
  • RF amplifiers in wireless communication systems
  • Oscillator circuits in signal generators
  • IF amplification in TV and radio receivers
  • Driver stages in high-fidelity amplifiers and mixers

Package and Quality Assurance

The BFS17 is available in a SOT23 package, which is not only compact but also allows for efficient PCB space utilization. NXP's commitment to quality ensures that each BFS17 transistor meets the highest reliability and performance standards, providing engineers with confidence in their designs.

In summary, the NXP BFS17 NPN transistor is a high-quality, high-performance component that is an excellent choice for designers looking to enhance their electronic designs with fast switching capabilities, low noise, and high gain. Its robust features and versatile applications make it a valuable addition to any electronic component inventory.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2037 $50.9250
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1567 $200.5760
1,655+ $0.1515 $250.7325
2,210+ $0.1358 $300.1180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,608 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess