EN
  • EN
  • DE

BB187,115

Part No BB187,115
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VHF VAR CAP 32V SOD523 / Varactors Single 32 V Surface Mount SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Capacitance @ Vr, F 2.92pF @ 25V, 1MHz
Capacitance Ratio 11
Capacitance Ratio Condition C2/C25
Voltage - Peak Reverse (Max) 32 V
Diode Type Single
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number BB18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names BB187115,2156-BB187115-NXTR,NXPNXPBB187,115,934055720115,954-BB187115,568-1950-6,568-1950-2,568-1950-1,BB187 T/R
Standard Package 3,000
Win Source Part Number 1048325-BB187,115
Ultra Librarian 3D Model Ultra Librarian BB187,115 CAD Model

Description

The NXP BB187,115 is a high-performance silicon tuning diode designed to offer exceptional tuning and signal processing capabilities for a wide range of applications. This versatile component is engineered to provide precision tuning in VHF and UHF television tuners, FM radios, and other frequency-controlled devices.

Key Features

  • High Capacitance Ratio: The BB187,115 boasts a high capacitance ratio, which is essential for achieving optimal tuning accuracy. This feature allows for a broader range of frequency adjustment, making it ideal for precision tuning applications.
  • Low Series Resistance: With its low series resistance, this tuning diode ensures minimal signal loss and distortion, providing a clear and consistent output across various frequencies.
  • Compact SOD523 Package: The small SOD523 package of the BB187,115 makes it suitable for space-constrained applications, without compromising on performance.
  • High Q-Factor: The high Q-factor of the diode indicates a low rate of energy loss relative to its energy stored, resulting in a more efficient tuning process and better signal quality.
  • Wide Voltage Range: It operates across a wide voltage range, giving designers the flexibility to use it in different circuit configurations and applications.

Applications

The BB187,115 is commonly used in:

  • Variable capacitance in VHF/UHF tuners
  • Electronic tuning in FM radio applications
  • Bandpass and bandstop filters
  • Voltage-controlled oscillators (VCOs)
  • Phase-locked loops (PLLs)

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the BB187,115 is no exception. This product is built to meet stringent industry standards, ensuring long-term stability and performance in even the most demanding environments.

Conclusion

With its combination of high capacitance ratio, low series resistance, and compact packaging, the NXP BB187,115 is an excellent choice for engineers and designers looking to incorporate reliable and efficient tuning capabilities into their electronic products. Its suitability for a range of applications makes it a versatile and valuable component in the electronics industry.

You May Also Be Interested in

Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to €0.0619
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to €0.2314
Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to €1.5311
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to €0.0507
Skyworks Solutions Inc.
IC DIODE VARACTOR SMD / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ €0.2099 €46.1681
535+ €0.1723 €92.1574
825+ €0.1669 €137.6591
1,135+ €0.1615 €183.2596
1,470+ €0.1561 €229.4154
1,965+ €0.1400 €275.0300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess