EN
  • EN
  • DE

BB149A,115

Part No BB149A,115
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE UHF VAR CAP 30V SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 2.225pF @ 28V, 1MHz
Capacitance Ratio 10.9
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 138278-BB149A,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BB149A,115 CAD Model

Description

The BB149A,115 is a high-performance silicon-based variable capacitance diode, also known as a varactor or varicap, designed and manufactured by NXP Semiconductors. This diode is specifically engineered for use in electronic tuning systems, offering precision and reliability in applications that require tuning and frequency control.

Key Features

  • High Capacitance Ratio: The BB149A,115 boasts a high capacitance ratio, which ensures a wide tuning range for various applications.
  • Low Series Resistance: With its low series resistance, this varactor diode offers excellent performance in high-frequency operations, minimizing losses and improving efficiency.
  • Quality Performance: NXP's commitment to quality means that the BB149A,115 is designed to meet stringent performance standards, ensuring reliability and consistency in every application.
  • Compact SOD323 Package: The small SOD323 package makes it ideal for use in space-constrained applications, without compromising on performance.

Applications

The BB149A,115 is versatile and can be used in a variety of electronic tuning applications, including:

  • RF circuit tuning in televisions and radios
  • Voltage-controlled oscillators (VCOs)
  • Phase-locked loop (PLL) circuits
  • Band-pass filters
  • Frequency modulators and demodulators

Technical Specifications

Parameter Value
Package SOD323
Reverse Voltage 30 V
Diode Capacitance 2.1 - 21 pF
Series Resistance 1 Ohm

Conclusion

The BB149A,115 from NXP is a top-tier varactor diode that provides designers with a flexible and reliable component for their tuning needs. Its high capacitance ratio, low series resistance, and compact packaging make it a go-to choice for engineers looking to create cutting-edge electronic tuning solutions.

You May Also Be Interested in

ON Semiconductor
AM VARICAP SINGLE VR 8V / Varactors
Lowest to $0.1964
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $1.9935
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
ON Semiconductor
DIODE TUNING 30V 15PF TO92-2
Lowest to $0.3234
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess