EN
  • EN
  • DE

BB184

Part No BB184
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description UHF low voltage variable capacitance diode / Varactor Diode Single 13V 12.7pF 2-Pin SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Manufacturer NXP
Win Source Part Number 231889-BB184
Popularity Medium
Supply and Demand Status Limited
Family Name BB184
Introduction Date January 14, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BB184 CAD Model

Description

The NXP BB184 is a cutting-edge silicon-based variable capacitance diode, also known as a varicap or varactor diode, designed for high-performance tuning applications across a wide range of frequencies. This diode is specifically tailored for VCO (Voltage-Controlled Oscillator) and VCXO (Voltage-Controlled Crystal Oscillator) functions in the VHF and UHF bands, making it an ideal component for applications in both commercial and consumer electronics.

Key Features

  • High-Quality Tuning: The BB184 offers excellent tuning capabilities, allowing for precise control of oscillation frequencies in tunable oscillators.
  • Low Series Resistance: With its low series resistance, the BB184 ensures minimal signal loss, contributing to the overall efficiency of the circuit.
  • High Capacitance Ratio: The diode boasts a high capacitance ratio, which allows for a broad tuning range, essential for applications requiring frequency agility.
  • Small Package: Encased in a small SOD323 (SC-76) surface-mount package, the BB184 is designed for compact circuit designs, saving valuable board space.

Applications

The versatile nature of the NXP BB184 makes it suitable for a variety of applications, including:

  • Mobile and portable communications devices
  • Wireless LANs
  • TV tuners and satellite receivers
  • RFID systems
  • Professional radio equipment

Technical Specifications

Some of the core specifications that define the NXP BB184 include:

  • Reverse voltage: Typically around 28 V
  • Diode capacitance: Ranges from a few pF at high reverse voltages to tens of pF at low reverse voltages
  • Quality factor: High, ensuring minimal phase noise in oscillator applications

Overall, the NXP BB184 varactor diode is a highly reliable and efficient choice for designers looking to implement frequency tuning in their electronic designs. Its robust performance and compact form factor make it a go-to component for a multitude of RF applications.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Microchip Technology
GAAS TVAR NON HERMETIC MICROSTRI
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0786
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess