EN
  • EN
  • DE

BB153

Part No BB153
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VHF variable capacitance diode / Varactor Diode Single 32V 34.65pF 2-Pin SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Manufacturer NXP
Win Source Part Number 231876-BB153
Popularity Medium
Supply and Demand Status Balance
Family Name BB153
Introduction Date December 17, 1997
ECCN EAR99
Country of Origin China, Hong Kong
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BB153 CAD Model

Description

The NXP BB153 is a high-performance variable capacitance diode, designed specifically for use in electronic tuning applications. This silicon tuner diode is part of NXP's extensive lineup of semiconductor components that are renowned for their reliability and cutting-edge technology. The BB153 is optimized for VHF and UHF band applications, making it an ideal choice for tuning systems in television sets, FM radios, and other RF circuitries.

Key Features

  • High Tuning Ratio: The BB153 offers a very high capacitance ratio, which ensures excellent tuning characteristics over the entire VHF and UHF frequency range.
  • Low Series Resistance: Its low series resistance contributes to minimal signal loss, providing better overall performance of the tuning circuit.
  • Compact Package: The diode comes in a small SOD323 (SC-76) surface-mount package, which is suitable for high-density circuit board designs.
  • Consistent Quality: As with all NXP products, the BB153 is manufactured to high-quality standards, ensuring consistent performance and durability.
  • Low Voltage Operation: The device is capable of operating at low voltages, making it suitable for portable devices and applications where power consumption is a concern.

Applications

The BB153's application range is broad, covering any RF electronic tuning system. Its primary uses include:

  • Television tuners
  • FM radio tuners
  • VCO (Voltage Controlled Oscillators)
  • RF remote controls
  • Professional communication equipment

Technical Specifications

Parameter Value
Package SOD323
Capacitance Ratio High
Series Resistance Low
Operating Voltage Low

For designers and engineers looking for a reliable and efficient solution for their tuning needs, the NXP BB153 silicon tuner diode represents a blend of performance and practicality. Its robust design and exceptional tuning capabilities make it a go-to component for RF tuning applications.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
1.3@C4V/C6V Standalone 10V SOD-323 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0583
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $0.8374
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $1.9935
ON Semiconductor
AM VARICAP SINGLE VR 8V / Varactors
Lowest to $0.1964
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0554
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess