EN
  • EN
  • DE

BB158

Part No BB158
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VHF variable capacitance diode / Varactor Diode Single 30V 36.8pF 2-Pin SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Manufacturer NXP
Win Source Part Number 231879-BB158
Popularity Medium
Supply and Demand Status Balance
Family Name BB158
Introduction Date May 01, 1996
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BB158 CAD Model

Description

Introducing the NXP Product BB158 - A Versatile RF Diode

The NXP Product BB158 stands out as a cutting-edge solution designed for Radio Frequency (RF) applications. This product is a silicon-based, planar Schottky barrier diode that offers exceptional performance for a wide range of RF functions, including detection, mixing, and switching. Its low forward voltage drop and fast switching capabilities make it an ideal choice for high-efficiency, high-speed applications.

Key Features

  • High-Speed Switching: The BB158 diode is engineered for rapid switching, making it suitable for high-frequency applications that demand quick response times.
  • Low Series Resistance: With its low series resistance, the BB158 ensures minimal power loss and maximizes efficiency, which is crucial for battery-powered devices.
  • Low Capacitance: The diode's low capacitance allows for better performance in high-frequency circuits by reducing signal distortion and improving signal integrity.
  • Planar Technology: The use of planar technology in the BB158 diode ensures a reliable and consistent performance, which is key for maintaining the integrity of RF circuits.

Applications

The versatility of the NXP BB158 makes it suitable for a variety of applications, including but not limited to:

  • RF detection and mixing in wireless communication devices.
  • High-speed switching in digital telecommunication systems.
  • Video detectors and modulators in broadcast receivers.
  • Energy harvesting applications, including RF ID and smart tags.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BB158 is no exception. It is manufactured in state-of-the-art facilities, ensuring that each diode meets the highest standards of performance and durability. This product is designed to withstand the demanding conditions of industrial and commercial RF applications, providing a reliable solution for manufacturers and engineers alike.

In conclusion, the NXP BB158 RF diode is a top-tier component that offers efficiency, speed, and reliability for a multitude of RF applications. Its advanced features and robust design make it a valuable addition to any high-performance electronic system.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to €0.1500
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to €0.0507
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
Microchip Technology
GAAS TVAR NON HERMETIC MICROSTRI
Need more? Email Us
ON Semiconductor
DIODE TUNING 30V 15PF TO92-2
Lowest to €0.2958
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
1.3@C4V/C6V Standalone 10V SOD-323 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to €0.0533
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ €0.5325 €47.9255
210+ €0.4370 €91.7700
325+ €0.4233 €137.5653
450+ €0.4096 €184.3413
580+ €0.3960 €229.6898
775+ €0.3550 €275.1513
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess