EN
  • EN
  • DE
  • IT

BAV70W/DG

Part No BAV70W/DG
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+Rohsree
Reference case SOT323
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 752222-BAV70W/DG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAV70W/DG CAD Model

Description

The BAV70W/DG is a high-performance, dual series switching diode designed and manufactured by NXP Semiconductors, a leader in the field of high-quality semiconductor components. This product is part of NXP's extensive diode portfolio and is specifically engineered to meet the stringent requirements of today's electronic devices.

Key Features

  • Package: The BAV70W/DG comes in an ultra-small, flat lead Surface-Mounted Device (SMD) plastic package. Its compact design is ideal for high-density circuit board layouts, providing designers with more space for other critical components.
  • Configuration: This diode is configured as two diodes with common cathodes, which allows for the switching of two signals simultaneously, making it highly efficient for multiplexing applications.
  • High-Speed Switching: With its fast switching speed, the BAV70W/DG is well-suited for high-speed switching applications. It can handle fast digital pulse signals, making it an excellent choice for modern digital circuits.
  • Low Leakage Current: The device is characterized by a very low leakage current, ensuring minimal power loss and improved efficiency, which is critical for battery-powered devices.
  • Reverse Voltage: It can withstand a repetitive peak reverse voltage of 70V, providing a good margin for overvoltage transients, thus protecting the circuit from potential damage.

Applications

The BAV70W/DG is versatile and can be used in a variety of applications, including:

  • High-speed switching in logic circuits
  • Switching power supplies
  • High-frequency rectification in RF circuits
  • Clamping applications for signal demodulation
  • Protection circuits, where it can protect sensitive components from voltage spikes

Quality and Reliability

As with all NXP products, the BAV70W/DG is manufactured to the highest quality standards, with rigorous testing to ensure reliability in the field. NXP's commitment to excellence means that customers can trust the BAV70W/DG to perform consistently in their electronic applications.

Environmental Compliance

The BAV70W/DG is also lead-free and RoHS compliant, reflecting NXP's dedication to environmental sustainability and ensuring that the product can be used in applications worldwide without concerns over regulatory compliance.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess