The BAS86 is a high-performance Schottky barrier diode manufactured by NXP Semiconductors, known for its low forward voltage drop and fast switching capabilities. This diode is designed to suit a wide range of applications, particularly in circuits where high efficiency is paramount. The BAS86 is encapsulated in a small SOD-80C surface-mounted package, making it ideal for high-density circuit designs.
Key Features
- Low Forward Voltage: The diode features a low forward voltage drop, typically 0.83V at 10mA, which translates into reduced power loss and improved efficiency in applications.
- High Switching Speed: With its fast switching action, the BAS86 is suitable for high-frequency operations, making it an excellent choice for switching power supplies, converters, and chopper circuits.
- Reverse Leakage Current: It has a low leakage current, which is a critical parameter for power-sensitive designs.
- Surface-Mount Package: The SOD-80C package is designed for automatic pick-and-place manufacturing processes, offering ease of integration into various electronic assemblies.
Applications
The BAS86 is versatile and can be used in various applications, including:
- High-speed switching circuits
- DC-DC converters
- Reverse polarity protection
- Power management systems
- Voltage clamping
- Charge pump circuits
Electrical Characteristics
Some of the key electrical characteristics of the BAS86 include a continuous reverse voltage of 50V and a non-repetitive peak reverse voltage of 40V. The maximum forward current is 200mA, and the diode can handle peak forward surge current up to 600mA, making it robust for transient conditions. Its operating junction temperature ranges from -65°C to +125°C, ensuring reliability across various environmental conditions.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The BAS86 is no exception, and it is manufactured under stringent quality control standards. It is RoHS compliant and free from environmentally harmful substances, making it a sustainable choice for eco-conscious designs.