The BZX384-C8V2 is a Zener diode from General Semiconductor. A Zener diode is a silicon semiconductor device that permits current to flow in either a forward or reverse direction. The diode consists of a special, heavily doped p-n junction, designed to conduct in the reverse direction when a certain specified voltage is reached. This particular diode has a Zener voltage of 8.2V.
Applications:
- Voltage Regulation: Maintains a stable voltage in various electronic circuits, protecting components from voltage fluctuations.
- Overvoltage Protection: Provides protection against voltage spikes and transients, preventing damage to sensitive circuits.
- Voltage Clipping: Limits voltage levels to prevent damage from overvoltage conditions.
- Reference Voltage: Used to provide a stable and accurate reference voltage for various electronic systems and measuring instruments.
Features:
- Zener Voltage: 8.2V
- Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
- High Surge Current Capability: Can withstand high surge currents without being damaged.
- Small Surface Mount Package: Allows for compact circuit designs.
Benefits:
- Precise Voltage Regulation: Provides a stable and accurate voltage output.
- Reliable Overvoltage Protection: Safeguards circuits from damaging voltage spikes and transients.
- Compact Design: Small SMD package allows for use in space-constrained applications.
- Long Lifespan: Ensures long-term reliability and performance.
Additional Details:
The BZX384-C8V2 is generally available in a small surface mount package, such as SOT-23. Designers should consult the datasheet for specific electrical characteristics, thermal performance, and mounting recommendations. Zener diodes are crucial components in power supplies, communication equipment, and various other electronic devices that demand precise voltage regulation and protection.