The NXP BAS45AL is a high-performance Schottky diode designed for applications requiring fast switching and low power loss. This diode is part of NXP's extensive range of semiconductor products and is well-suited for various electronic circuits, including power management, voltage clamping, and protection tasks.
Key Features
- Low Forward Voltage Drop: The BAS45AL boasts a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
- High Switching Speed: With its fast switching capabilities, this diode is ideal for high-frequency applications, ensuring minimal signal delay and improved performance.
- Reverse Voltage: It can withstand a maximum reverse voltage of 40V, providing a good margin for overvoltage conditions and ensuring reliability in a variety of situations.
- Low Reverse Leakage Current: The device exhibits low leakage current when in the reverse bias condition, contributing to its overall energy efficiency.
- Surface-Mount Package: The BAS45AL comes in a small SOD80C package, making it suitable for surface-mount technology (SMT) and thus compatible with modern, compact circuit designs.
Applications
This Schottky diode is versatile and can be used in multiple applications, including:
- Switching power supplies
- DC-DC converters
- Freewheeling diodes in converters and motor control circuits
- Reverse polarity protection
- Charge pump circuits
Product Specifications
| Parameter |
Value |
| Package |
SOD80C |
| Maximum Reverse Voltage (VR) |
40V |
| Forward Current (IF) |
30 mA |
| Forward Voltage Drop (VF) |
1V @ 10 mA |
| Reverse Leakage Current (IR) |
0.1 µA @ 25V |
With its combination of efficiency, speed, and compact footprint, the NXP BAS45AL Schottky diode is an excellent choice for designers and engineers looking to optimize their power-sensitive electronic systems.