EN
  • EN
  • DE

BAP64Q

Part No BAP64Q
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818729-BAP64Q
Ultra Librarian 3D Model Ultra Librarian BAP64Q CAD Model

Description

The BAP64Q series, designed and manufactured by NXP Semiconductors, is a range of high-performance silicon PIN diodes specifically engineered for RF switching and attenuator applications. These diodes are well-suited for use in a wide array of electronic devices where reliable and efficient signal processing is crucial.

Key Features

  • High-Speed Switching: The BAP64Q series boasts fast switching speeds, making them ideal for high-frequency RF applications where rapid signal modulation is required.
  • Low Series Resistance: These diodes offer low series resistance, which results in minimal signal loss and ensures high-quality signal transmission.
  • Low Capacitance: With low junction capacitance, the BAP64Q diodes are optimized for high isolation and low insertion loss, which is essential for maintaining signal integrity.
  • Versatile Applications: The diodes are designed for a variety of RF applications, including mobile communications, wireless systems, and broadband infrastructure.

Product Specifications

The BAP64Q series diodes are offered in a compact SOT23 package, which is well-suited for space-constrained applications. They operate over a broad frequency range and can handle continuous RF power, making them robust components for demanding environments. The series is also characterized by its high power dissipation and low thermal resistance, ensuring stable performance over a wide temperature range.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BAP64Q series is manufactured under stringent quality control processes, ensuring that each diode meets the highest standards of reliability and performance. These diodes are also RoHS compliant, reflecting NXP's dedication to environmental responsibility.

Applications

Due to their excellent RF characteristics, the BAP64Q series diodes are commonly used in:

  • RF switch circuits
  • Attenuators
  • Phase shifters
  • Mobile communications infrastructure
  • Wireless LAN
  • CATV systems

With the BAP64Q series, NXP provides a reliable and efficient solution for designers looking to enhance their RF signal processing capabilities in a variety of electronic systems.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,514 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess